EN
  • EN
  • DE
  • IT

LP2985AIM5-2.7/NOPB

Part No LP2985AIM5-2.7/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.7V 0.15A SOT23-5 / LDO Regulator Pos 2.7V 0.15A 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 2.7V
Voltage Dropout (Maximum) 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA ~ 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779699-LP2985AIM5-2.7/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP2985-N
Introduction Date March 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP2985AIM5-2.7/NOPB CAD Model

Description

The LP2985AIM5-2.7/NOPB is a high-performance, low-noise, low-dropout voltage regulator from Texas Instruments. This regulator is capable of delivering a continuous 150 mA output current with a low dropout of typically 280mV at full load. Designed to ensure stability and reliability, this device is an ideal choice for sensitive analog circuits and applications requiring a clean voltage supply.

Key Features

  • Output Voltage: Precisely regulated 2.7V output, suitable for a variety of low-voltage devices and systems.
  • High Accuracy: Output voltage accuracy is guaranteed to ±3% over load, line, and temperature variations.
  • Low Dropout Voltage: The LP2985AIM5-2.7/NOPB offers a low dropout performance, which ensures efficient operation even when the input voltage is close to the output voltage.
  • Low Noise: With excellent power supply ripple rejection and low noise characteristics, this regulator is perfect for RF and other noise-sensitive applications.
  • Stable with Low-ESR Output Capacitors: Stable with ceramic capacitors as low as 1µF, providing flexibility in design and reducing overall component cost.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features protect against over-current and over-temperature conditions, enhancing the longevity and reliability of both the regulator and the overall system.
  • Package: Available in the tiny SOT-23-5 package, which is ideal for space-constrained applications.

Applications

The LP2985AIM5-2.7/NOPB is versatile and can be used in a wide range of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Reference voltage sources
  • Power supplies for DSPs, microcontrollers, or microprocessors
  • Consumer electronics
  • Automotive electronics

Environmental & Regulatory Compliance

The "NOPB" designation indicates that this product is part of Texas Instruments' green initiative, signifying that it is lead-free (No Lead) and RoHS compliant. This makes the LP2985AIM5-2.7/NOPB an environmentally friendly choice that meets the requirements of environmentally conscious businesses and regulations.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess