EN
  • EN
  • DE

LP2985AIM5X-5.0/NOPB

Part No LP2985AIM5X-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.28V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 113921-LP2985AIM5X-5.0/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LP2985
Introduction Date March 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LP2985AIM5X-5.0/NOPB CAD Model

Description

The LP2985AIM5X-5.0/NOPB is a low-dropout voltage regulator from Texas Instruments. This product is designed to provide up to 150mA of output current and is perfect for applications where low noise, high PSRR, and low quiescent current are required. The device delivers a fixed output voltage of 5.0V, which ensures stable performance for various applications.

The LP2985AIM5X-5.0/NOPB is characterized by its high peak current capabilities, making it ideal for applications with high transient load conditions. It is also capable of maintaining its output voltage under varying load conditions, ensuring that your devices function consistently. This voltage regulator is equipped with a shutdown feature, which reduces power consumption when the device is not in use, thus extending battery life in battery-powered devices.

This product from Texas Instruments is designed with an over-temperature protection feature to prevent damage due to excessive heat. It also comes with a current limit feature that protects the device from damage due to excessive current. The LP2985AIM5X-5.0/NOPB is designed to operate over an extended temperature range of -40°C to 125°C, making it suitable for use in harsh environments.

The LP2985AIM5X-5.0/NOPB is housed in a SOT-23-5 package, which is known for its small footprint and low-profile design. This makes the device ideal for space-constrained applications. The product is RoHS compliant and free from lead, bromine, and antimony, making it an environmentally friendly choice.

In terms of applications, the LP2985AIM5X-5.0/NOPB is suitable for use in a wide range of devices. These include cell phones, handheld devices, personal digital assistants (PDAs), digital cameras, and other battery-powered devices. It can also be used in battery-powered alarm circuits, handheld scanners, and portable medical equipment.

In conclusion, the LP2985AIM5X-5.0/NOPB is a reliable, high-performance low-dropout voltage regulator from Texas Instruments. With its robust features and compact design, it offers an ideal solution for a wide range of applications requiring stable and efficient power regulation.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2477 $50.7785
495+ $0.2033 $100.6335
765+ $0.1969 $150.6285
1,050+ $0.1906 $200.1300
1,360+ $0.1842 $250.5120
1,820+ $0.1652 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,430 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess