EN
  • EN
  • DE

LP2985IM5-3.8/NOPB

Part No LP2985IM5-3.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.8V 150MA SOT23-5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 3.8V
Voltage Dropout (Max) 0.58V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 95 µA
Current - Supply (Max) 2.5 mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LP2985
Other Names TEXTISLP2985IM5-3.8/NOPB,LP2985IM5-3.8CTR,*LP2985IM5-3.8/NOPB,LP2985IM5-3.8/NOPBCT,LP2985IM5-3.8/NOPBDKR,LP2985IM5-3.8TRR,LP2985IM5-3.8/NOPBTR,LP2985IM538NOPB,LP2985IM5-3.8DKRR,2156-LP2985IM5-3.8/NOPB-TI
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244789-LP2985IM5-3.8/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2985IM5-3.8/NOPB CAD Model

Description

The LP2985IM5-3.8/NOPB is a high-performance, low-noise, low-dropout voltage regulator from Texas Instruments, designed to deliver a fixed output of 3.8V with an input voltage range from 2.5V to 16V. This regulator is capable of supplying 150 mA of continuous current, which makes it ideal for portable and battery-powered applications where power efficiency is crucial.

Key Features

  • Output Voltage: Precisely regulated 3.8V output, suitable for a variety of low-voltage applications.
  • High Accuracy: Output voltage accuracy is maintained within ±0.5% over temperature, line, and load variations.
  • Low Dropout: Offers a low dropout performance, which is typically 280 mV at 150 mA load, enhancing efficiency in operation.
  • Noise Reduction: Includes a noise reduction pin for an external bypass capacitor, which minimizes output noise, making it perfect for noise-sensitive electronics such as RF circuits.
  • Thermal Protection: Integrated thermal shutdown and current limit features protect the device and the load from damage due to overheating and overcurrent conditions.
  • Small Footprint: Available in the tiny SOT-23 package, it is ideal for space-constrained applications.

Applications

The LP2985IM5-3.8/NOPB is versatile and can be used in a wide range of applications, including:

  • Cellular Phones
  • Handheld Instruments
  • Portable Media Players
  • Wireless LAN Cards
  • GPS Receivers

Environmental and Quality Certifications

The "NOPB" designation indicates that this device is part of Texas Instruments' eco-friendly product line, which is free of lead (Pb) and other environmentally harmful substances, complying with the RoHS (Restriction of Hazardous Substances) directive. This ensures that the LP2985IM5-3.8/NOPB is suitable for use in electronics that require environmentally conscious components.

Conclusion

In summary, the LP2985IM5-3.8/NOPB from Texas Instruments is a reliable and efficient solution for applications demanding a stable and clean power supply. Its low-noise characteristics, coupled with the small package size and environmental compliance, make it a preferred choice for designers and engineers looking to optimize their power management systems.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5568 $50.1120
220+ $0.4568 $100.4960
340+ $0.4426 $150.4840
470+ $0.4283 $201.3010
605+ $0.4140 $250.4700
810+ $0.3712 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess