EN
  • EN
  • DE

LP2987AIM-3.3/NOPB

Part No LP2987AIM-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.35V @ 200mA
Output Current 200mA
Operating Supply Current 120μA to 3.7mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1056308-LP2987AIM-3.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2987AIM-3.3/NOPB CAD Model

Description

The LP2987AIM-3.3/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator manufactured by Texas Instruments, designed to deliver a well-regulated 3.3V output from a wider input voltage range. This component is a perfect solution for applications requiring a stable and clean power supply, and it is especially suited for portable and battery-powered devices due to its low power consumption and small footprint.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, making it ideal for powering 3.3V logic and mixed-signal devices.
  • High Accuracy: Output voltage accuracy is maintained within ±0.5% over line, load, and temperature variations.
  • Low Dropout: A low dropout voltage of typically 280mV at full load, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Load Regulation: Excellent load regulation characteristics to maintain stable output voltage despite changes in the load current.
  • Thermal Protection: Integrated thermal shutdown feature to protect the device under extreme operating conditions.
  • Output Current: Capable of supplying up to 200mA of output current, suitable for a wide range of applications.
  • Noise Reduction: Low output noise makes it appropriate for sensitive RF and analog circuitry.
  • Stable with Low ESR Capacitors: Stable with ceramic capacitors as low as 10µF, providing flexibility in design and reducing overall component cost.

Applications

The LP2987AIM-3.3/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered devices
  • Handheld instruments
  • Portable media players
  • Microcontroller power supplies
  • Analog and digital sensor systems

Package and Quality

This voltage regulator is available in an 8-lead SOIC package, which is RoHS compliant and has a 'NOPB' suffix, indicating it is lead-free. The device is characterized for operation from −40°C to +125°C, ensuring reliability across a wide range of environmental conditions.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess