EN
  • EN
  • DE
  • IT

LP2988AIMX-3.3/NOPB

Part No LP2988AIMX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.35V @ 200mA
Output Current 200mA
Operating Supply Current 120μA to 3.7mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.18V @ 200mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 116288-LP2988AIMX-3.3/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2988AIMX-3.3/NOPB CAD Model

Description

The LP2988AIMX-3.3/NOPB is a high-performance micro-power voltage regulator from Texas Instruments, a leading global semiconductor company. This device is designed to meet the rigorous requirements of today's battery-powered electronics, providing a stable and reliable power source with exceptional accuracy, extremely low dropout voltage, and low noise.

  • Output Voltage: 3.3V.
  • Output Current: 200mA.
  • Input Voltage Range: 2.5V to 16V.
  • Quiescent Current: 500uA at full load.
  • Features:
    • Ultra-low dropout voltage ensuring minimal energy waste.
    • High output accuracy of ±0.5% at room temperature and ±1.5% over the full temperature range.
    • Shutdown mode to reduce the operating current to less than 1uA.
    • Low output noise of 30uVRMS.
    • Built-in thermal overload protection and short circuit protection.

The LP2988AIMX-3.3/NOPB comes in a compact, surface-mount package and is RoHS compliant and lead-free.

In summary, the LP2988AIMX-3.3/NOPB from Texas Instruments is a high-quality, reliable, and efficient voltage regulator that can meet the power supply needs of a wide range of applications. Its high performance, low power consumption, and compact design make it a versatile choice for designers and engineers.

You May Also Be Interested in

Diodes Incorporated
IC REG LIN 7V 50MA SOT23 T&R 3K / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
Lowest to $0.2423
Maxim Integrated
IC REG LIN POS ADJ 500MA 8TDFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-TDFN-EP (2x2)
Lowest to $3.2596
Texas Instruments
IC REG LINEAR 2.6V 100MA TO92-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Lowest to $0.3268
Maxim Integrated
IC REG LIN POS ADJ 200MA SOT23-6
Lowest to $2.1940
Texas Instruments
IC REG LINEAR POS ADJ 4A 12VQFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 12-VQFN-HR (2.2x2.5)
Lowest to $7.5153
DIOTEC Electronics Corporation
IC REG LINEAR 5V 1.35A SOT89
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 100MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Lowest to $1.6178
Analog Devices Inc.
IC REG LINEAR 1.3V 2A 8LFCSP
Lowest to $11.0868
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6171 $50.5539
22+ $4.6089 $101.3958
34+ $4.4649 $151.8066
47+ $4.3208 $203.0776
60+ $4.1768 $250.6080
81+ $3.7447 $303.3207
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess