The LP2996MX is a high-performance product from Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is designed to offer a range of solutions to meet the diverse needs of electronic devices. It is a part of the LP2996 series known for its reliability, efficiency, and advanced technology.
- Component Type: Linear Regulator
- Output Current: Up to 3A continuous
- Low Dropout Voltage: Ensures high efficiency
- Input Voltage Range: 2.5V to 6V
- Line and Load Regulation: Ensures stable output voltage
- Protection Features: Thermal shutdown and current limit for enhanced safety
- Package Type: SOT-223
- Applications: Post regulators for switching supplies, microprocessor supply, and other logic supply