EN
  • EN
  • DE

AT27C1024-12VC

Part No AT27C1024-12VC
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 1MBIT PARALLEL 40VSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mbit
Memory Organization 64K x 16
Memory Interface Parallel
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 40-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 40-VSOP
Base Product Number AT27C1024
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Win Source Part Number 565378-AT27C1024-12VC
Ultra Librarian 3D Model Ultra Librarian AT27C1024-12VC CAD Model

Description

The AT27C1024-12VC is a high-performance, low-power, 1-megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) from Microchip Technology. This device offers a large storage capacity of 1024Kbits, making it ideal for storing firmware, calibration data, or any other application that requires reliable and non-volatile memory storage.

Key Features

  • High-density Storage: With 1Mbit of storage space, the AT27C1024-12VC provides ample room for complex programs and data sets.
  • Fast Access Time: The device boasts a fast access time of 120ns, allowing for quick data retrieval and efficient operation, which is critical for high-speed systems.
  • Low-power Consumption: Designed for power-sensitive applications, it operates with a low power consumption, making it suitable for battery-operated and portable devices.
  • Wide Operating Range: It operates within a wide temperature range, ensuring reliability and performance under various environmental conditions.
  • Programmable Chip: The AT27C1024-12VC is programmable via standard EPROM programmers, providing flexibility and ease of use for developers.
  • Package Options: Available in a variety of packages, including PLCC (Plastic Leaded Chip Carrier) and VSOP (Very Small Outline Package), to fit different design requirements.

Applications

The versatility of the AT27C1024-12VC makes it suitable for a wide range of applications across different industries. It's commonly used in:

  • Embedded systems
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems
  • Medical equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the AT27C1024-12VC is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With its robust design and proven technology, this EPROM is built to provide long-term, reliable performance.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess