EN
  • EN
  • DE

LP2998MRX

Part No LP2998MRX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description LP2998 DDR-I and DDR-II Termination Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1203207-LP2998MRX
Manufacturer Homepage www.ti.com
Family Name LP2998
Introduction Date December 12, 2007
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2998MRX CAD Model

Description

The LP2998MRX from Texas Instruments is a specialized integrated circuit designed to meet the precision power management requirements of DDR, DDR2, DDR3, and DDR4 VTT bus termination applications. This device is part of TI's extensive range of power management solutions that are renowned for their reliability and performance.

Key Features

  • Voltage Regulation: The LP2998MRX provides a fixed output that matches the mid-point voltage of the DDR memory power supply (VDDQ), which is essential for maintaining signal integrity on the data lines.
  • Low Noise: It is designed to minimize noise, a critical factor for ensuring stable operation of sensitive memory circuits.
  • High Precision: This device offers a high degree of precision with tight regulation, which is crucial for maintaining system stability and performance.
  • Power Efficiency: The LP2998MRX features a high-efficiency linear regulator that delivers the necessary power with minimal loss, making it an energy-efficient choice for modern electronic devices.

Applications

The LP2998MRX is ideal for a variety of applications that require precise VTT bus termination. These include:

  • Desktop and Notebook PCs
  • Graphics Cards
  • Memory Modules
  • Servers and Workstations

Physical Attributes

The device comes in a compact, surface-mount package that is suitable for space-constrained applications. Its footprint is compatible with standard manufacturing processes, which facilitates easy integration into a wide range of electronic products.

Quality and Reliability

As with all Texas Instruments products, the LP2998MRX is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets TI's stringent reliability criteria, giving designers confidence in the performance and longevity of their power solutions.

For detailed specifications, application notes, and additional resources, engineers and product designers are encouraged to visit the Texas Instruments website or contact their local TI representative.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3718 $50.1930
290+ $0.3483 $101.0070
450+ $0.3365 $151.4250
640+ $0.3130 $200.3200
835+ $0.3012 $251.5020
1,040+ $0.2895 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,920 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess