EN
  • EN
  • DE

LP3470IM5-3.08/NOPB

Part No LP3470IM5-3.08/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LP3470
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LP3470IM5-3.08/NOPB-TI,LP3470IM5-3.08TR-NDR,-LP3470IM5-3.08-NDR,LP3470IM5308NOPB,LP3470IM5-3.08/NOPBDKR,LP3470IM5-3.08/NOPBCT,LP3470IM5-3.08CT-NDR,LP3470IM5-3.08/NOPBTR,*LP3470IM5-3.08/NOPB
Standard Package 1,000
Win Source Part Number 1020933-LP3470IM5-3.08/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3470IM5-3.08/NOPB CAD Model

Description

The LP3470IM5-3.08/NOPB is a precision micro-power voltage supervisor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is essential for systems that require voltage monitoring to ensure reliable operation, especially during power-up, power-down, and brown-out conditions. The LP3470IM5-3.08/NOPB helps to prevent system errors and data corruption by monitoring the supply voltage and providing a reset signal to the microcontroller or processor when necessary.

Key Features

  • Voltage Threshold: The device features a fixed sense-threshold voltage of 3.08V, making it suitable for applications operating around this voltage level.
  • Low Power Consumption: With its micro-power consumption, the LP3470IM5-3.08/NOPB is ideal for battery-operated and portable applications, ensuring minimal impact on overall system power usage.
  • Reset Time Delay: It provides a fixed delay time after the voltage exceeds the threshold level, ensuring system stability through controlled startup sequences.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for various environmental conditions.
  • Form Factor: It comes in a compact SOT-23-5 package, which is perfect for space-constrained applications.
  • RoHS Compliant: The LP3470IM5-3.08/NOPB is lead-free and RoHS compliant, adhering to environmental regulations and allowing for use in a wide range of consumer electronics.

Applications

The LP3470IM5-3.08/NOPB is versatile and can be used in various applications, including:

  • Microprocessor, microcontroller, and DSP power monitoring
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial and automotive systems
  • Networking and telecom infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LP3470IM5-3.08/NOPB is no exception and is designed to meet the stringent requirements of the electronics industry. With Texas Instruments' expertise, customers can expect consistent performance and durability from this voltage supervisor.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9285 $52.7130
42+ $2.4028 $100.9176
65+ $2.3278 $151.3070
89+ $2.2527 $200.4903
115+ $2.1776 $250.4240
154+ $1.9523 $300.6542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess