EN
  • EN
  • DE

M30625FGPGP#U3C

Part No M30625FGPGP#U3C
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features M16C/60 series Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 128-LFQFP (14x20)
Manufacturer Renesas Electronics America
Series M16C™ M16C/60/62P
Package Tray
Core Processor M16C/60
Core Size 16-Bit
Speed 24MHz
Connectivity I2C, IEBus, UART/USART
Peripherals DMA, WDT
Number of I/O 113
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 26x10b; D/A 2x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 128-LQFP
Case / Package 128-LFQFP (14x20)
Family Name M30625
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 72
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924814-M30625FGPGP#U3C
Ultra Librarian 3D Model Ultra Librarian M30625FGPGP#U3C CAD Model

Description

The Renesas M30625FGPGP#U3C is a microcontroller belonging to the M16C/60 Series. It is designed for embedded control applications requiring a balance of processing power and low power consumption. This microcontroller is built around the M16C/60 core, offering a robust instruction set and efficient interrupt handling.

Applications

  • Consumer electronics
  • Industrial control systems
  • Office automation equipment
  • Motor control
  • Appliance control

Features

  • CPU Core: M16C/60 Series
  • Operating Voltage: Typically operates at 3V or 5V (check datasheet for specific voltage range).
  • Memory: Includes on-chip ROM and RAM (specific sizes vary by variant; refer to the datasheet).
  • Timers: Multiple timers/counters for various timing and counting functions.
  • Serial Communication: UART, SPI, and I2C interfaces for serial communication.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • Interrupt Controller: Sophisticated interrupt controller for real-time responsiveness.
  • I/O Ports: General-purpose I/O ports for interfacing with external devices.

Benefits

  • Efficient Performance: The M16C core provides a good balance of performance and power consumption.
  • Versatile Communication: The availability of UART, SPI, and I2C interfaces facilitates communication with a wide range of peripherals.
  • Integrated Peripherals: On-chip timers, A/D converter, and other peripherals reduce the need for external components.
  • Real-Time Operation: The interrupt controller allows for responsive real-time operation.
  • Wide Range of Applications: Suitable for a variety of embedded control applications.

Additional Details

The specific specifications of the M30625FGPGP#U3C, such as memory sizes, operating frequency, and package type, can be found in the Renesas datasheet for this part number. It's crucial to consult the datasheet for detailed information and application guidelines. The device incorporates power-saving modes to minimize power consumption in battery-powered applications. Programming can be achieved via standard JTAG or similar interfaces, and development tools are available from Renesas and third-party vendors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $295.1002 $295.1002
2+ $264.5724 $529.1448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess