EN
  • EN
  • DE

LP3470IM5X-2.83/NOPB

Part No LP3470IM5X-2.83/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC RESET CIRCUIT 2.83V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 2.83V
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056384-LP3470IM5X-2.83/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3470IM5X-2.83/NOPB CAD Model

Description

Product Overview: LP3470IM5X-2.83/NOPB

The LP3470IM5X-2.83/NOPB is a high-quality, low-power microprocessor supervisory circuit designed and manufactured by Texas Instruments. This precision voltage detector is engineered to ensure that systems operate within their voltage parameters, providing a robust layer of protection against power failures and low-voltage conditions. The device is an essential component for a variety of applications, including portable electronics, microprocessor-based systems, and industrial equipment.

Key Features

  • Voltage Monitoring: The LP3470IM5X-2.83/NOPB monitors a fixed voltage threshold of 2.83V, ensuring that the system it is integrated into does not operate below this critical voltage, thereby preventing potential damage or data corruption.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this supervisory circuit consumes minimal power, making it an ideal choice for battery-operated devices.
  • Reset Output: The device provides an active-low reset output, which is asserted when the monitored voltage drops below the threshold, enabling the system to reset and recover from an undervoltage condition.
  • Small Form Factor: Housed in a compact SOT-23 package, the LP3470IM5X-2.83/NOPB saves valuable board space and is suitable for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, making it versatile for use in various environmental conditions.
  • Lead-Free and RoHS Compliant: The NOPB (No Pb) designation indicates that the product is lead-free and RoHS compliant, aligning with environmental regulations and promoting sustainability.

Applications

With its precision voltage monitoring and low-power operation, the LP3470IM5X-2.83/NOPB is well-suited for an array of applications, including:

  • Portable and battery-powered devices
  • Microprocessor, microcontroller, or DSP systems
  • Embedded systems
  • Industrial control systems
  • Telecommunications equipment

Overall, the LP3470IM5X-2.83/NOPB from Texas Instruments is a reliable and efficient solution for system voltage supervision, providing peace of mind for designers and engineers through enhanced system reliability and performance.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess