EN
  • EN
  • DE

LP3470M5X-3.08

Part No LP3470M5X-3.08
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Tiny Power On Reset Circuit | IC CIRCUIT TNY PWR RESET SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP3470
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1203242-LP3470M5X-3.08
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Sensing & Instrumentation, Consumer Electronics, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian LP3470M5X-3.08 CAD Model

Description

Introducing the LP3470M5X-3.08 Voltage Supervisor from Texas Instruments

The LP3470M5X-3.08 is a precision micro-power voltage supervisor designed by Texas Instruments to ensure reliable operation of microprocessors and other digital systems. This device is a crucial component for systems that require a controlled start-up and shutdown sequence, as it monitors the supply voltage and maintains system integrity by providing a reset signal whenever necessary.

Key Features:

  • Supply Voltage Monitoring: The LP3470M5X-3.08 actively monitors the supply voltage and triggers a reset when the voltage drops below the preset threshold of 3.08V, ensuring that the system operates within safe voltage levels at all times.
  • Low Power Consumption: Designed for power-sensitive applications, this device consumes minimal power, making it an ideal choice for battery-operated and portable devices.
  • Manual Reset Capability: It includes a manual reset input that allows the user to initiate a system reset, providing an additional layer of control over the system's operation.
  • Reset Time Delay: The device features a built-in delay before issuing a reset signal, which prevents unnecessary resets due to transient voltage dips, offering a more stable and reliable system performance.
  • Compact SOT-23 Package: The LP3470M5X-3.08 comes in a small, surface-mount SOT-23 package, which is perfect for space-constrained applications.
  • Wide Operating Temperature Range: This voltage supervisor can operate over a broad temperature range, making it suitable for industrial and automotive environments.

Applications:

The LP3470M5X-3.08 is versatile and can be used in a variety of applications, including:

  • Microprocessor, microcontroller, or digital system reset circuitry
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Automotive systems
  • Industrial equipment

With its precision voltage monitoring and low power consumption, the LP3470M5X-3.08 from Texas Instruments is an essential component for designers looking to enhance the reliability and performance of their digital systems. Its small footprint and robust feature set make it an excellent choice for a wide range of applications.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess