EN
  • EN
  • DE

LP38512TS-1.8/NOPB

Part No LP38512TS-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Fast-Transient Response Low-Dropout Linear Voltage Regulator with Error Flag
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.8V
Voltage Dropout (Maximum) 0.40V @ 1.5A
Output Current 1.5A
Operating Supply Current 7.5mA ~ 14mA
PSRR 73dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 1203280-LP38512TS-1.8/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LP38512
Introduction Date November 27, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LP38512TS-1.8/NOPB CAD Model

Description

The LP38512TS-1.8/NOPB is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a fixed output voltage of 1.8V with an impressive accuracy. This regulator is capable of supplying an output current of up to 1.5A, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.

Key Features

  • Output Voltage: Fixed 1.8V with high accuracy.
  • Output Current: Capable of delivering up to 1.5A.
  • Low Dropout: Ensures efficient operation even with very low input-to-output voltage differentials.
  • Stable with Low-ESR Capacitors: Compatible with ceramic and other types of low ESR capacitors, providing flexibility in design.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features to protect the device and the system under abnormal conditions.
  • Adjustable Soft-Start: Minimizes the inrush current during startup, enhancing system reliability.
  • Power Good (PG) Output: Provides a status signal when the output voltage is within specifications.

Applications

The LP38512TS-1.8/NOPB is suitable for a variety of applications, particularly where high efficiency and low power consumption are required. It is commonly used in:

  • FPGA, DSP, and ASIC power supplies.
  • Portable and battery-powered equipment.
  • Networking and telecommunication systems.
  • Consumer electronics.
  • Automotive electronics.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LP38512TS-1.8/NOPB is no exception. It is available in a thermally enhanced TO-263 package, which ensures efficient heat dissipation. The device is also characterized for operation from -40°C to +125°C, making it suitable for harsh environments.

Ordering Information

The part number LP38512TS-1.8/NOPB indicates that the product is provided in a lead-free, environmentally friendly package and is compliant with RoHS standards. For ordering or to request samples, please visit the Texas Instruments website or contact your local distributor.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4526 $51.5046
50+ $2.0124 $100.6200
77+ $1.9496 $150.1192
107+ $1.8867 $201.8769
138+ $1.8238 $251.6844
184+ $1.6351 $300.8584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess