EN
  • EN
  • DE

LP3874EMPX-ADJ

Part No LP3874EMPX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 0.8A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 800MA SOT223
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 6.6V
Maximum Dropout Voltage 0.35V at 800mA
Output Current 800mA
Current - Quiescent (Iq) 9mA
Maximum Supply Current 15mA
PSRR 73dB ~ 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-5, TO-261AB
Supplier Device Package SOT-223-5
Family Part Number LP3874
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203478-LP3874EMPX-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3874EMPX-ADJ CAD Model

Description

Product Overview: LP3874EMPX-ADJ

The LP3874EMPX-ADJ from Texas Instruments is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver a continuous adjustable output voltage for a wide range of applications. With its ability to source up to 800 mA of output current with a low dropout voltage of typically 340 mV at full load, this regulator is particularly suitable for systems that require a high level of power efficiency.

Key Features

  • Adjustable Output Voltage: The LP3874EMPX-ADJ offers an adjustable output voltage range from 1.2V to 5V, allowing designers to tailor the output to their specific requirements.
  • High Output Accuracy: This regulator provides excellent regulation with a precision output voltage tolerance of ±1.5%, ensuring reliable operation for sensitive electronic components.
  • Low Dropout Voltage: The low dropout voltage minimizes power loss and improves efficiency, making it ideal for battery-powered devices.
  • Fast Transient Response: The device's fast transient response helps maintain a stable output voltage despite rapid changes in load, which is crucial for high-performance digital circuits.
  • Thermal Protection: Integrated thermal protection shuts down the regulator to prevent damage from overheating, enhancing the product's reliability and longevity.
  • Current Limit Protection: Built-in current limit protection safeguards the device and the load from excessive current conditions.

Applications

The LP3874EMPX-ADJ is versatile and can be used in various applications, including:

  • RF and baseband digital ICs
  • Portable and battery-powered equipment
  • Post-regulation for switching supplies
  • Microprocessor and microcontroller supplies
  • Linear power supplies

Package and Reliability

This voltage regulator is offered in a small 5-pin SOT-223 package, making it suitable for space-constrained applications. The device is characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of temperature conditions.

With its combination of features and performance, the LP3874EMPX-ADJ is an excellent choice for any application requiring a high-quality, adjustable LDO voltage regulator.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3719 $50.2065
330+ $0.3052 $100.7160
510+ $0.2957 $150.8070
700+ $0.2861 $200.2700
905+ $0.2766 $250.3230
1,210+ $0.2480 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,597 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess