EN
  • EN
  • DE

LP3879MR-1.0/NOPB

Part No LP3879MR-1.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1V 0.8A 8SOPWRPAD / LDO Regulator Pos 1V 0.8A 8-Pin HSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 1V
Output Current 800mA
Operating Supply Current 1.4mA ~ 2.2mA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 779776-LP3879MR-1.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP3879
Introduction Date June 01, 2006
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP3879MR-1.0/NOPB CAD Model

Description

The LP3879MR-1.0/NOPB is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to provide clean and stable power to sensitive electronic circuits. This regulator is capable of delivering a fixed output voltage of 1.0V with an output current of up to 800mA, making it an excellent choice for a variety of applications that require precise voltage regulation.

Key Features

  • Output Voltage: Fixed 1.0V with high accuracy.
  • Output Current: Capable of providing up to 800mA of continuous current.
  • Low Dropout: Operates with a very low dropout voltage, enhancing efficiency and battery life in portable applications.
  • High PSRR: Excellent power supply rejection ratio (PSRR) ensures stable output despite variations in the input supply.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating.
  • Stable with Low ESR Capacitors: Compatible with a wide range of output capacitor types, including ceramic capacitors with low equivalent series resistance (ESR).
  • Noise Reduction: Built-in noise reduction capabilities for sensitive RF and analog circuit applications.
  • Package: Available in an environmentally friendly, lead-free PowerPAD™ thermally enhanced MSOP package.

Applications

The LP3879MR-1.0/NOPB is versatile and can be used in a broad array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microprocessor/ microcontroller power supplies
  • RF circuits
  • Analog and digital sensor systems
  • PC peripherals

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LP3879MR-1.0/NOPB is built to meet the stringent requirements of the industry, ensuring performance and durability for the most demanding applications. With the added peace of mind provided by thermal protection and a robust power management design, this LDO regulator is a trustworthy component for any high-performance electronic system.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1743 $55.5687
20+ $5.0661 $101.3220
31+ $4.9078 $152.1418
43+ $4.7495 $204.2285
55+ $4.5912 $252.5160
73+ $4.1162 $300.4826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,550 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess