EN
  • EN
  • DE

LP38856S-1.2/NOPB

Part No LP38856S-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.2V 3A DDPAK/TO263-5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.2V
Voltage Dropout (Max) 0.45V @ 3A
Current - Output 3A
Current - Quiescent (Iq) 300 µA
Current - Supply (Max) 15 mA
PSRR 80dB ~ 65dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Base Product Number LP38856
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -LP38856S-1.2/NOPB-ND,-LP38856S,*LP38856S-1.2/NOPB,TEXTISLP38856S-1.2/NOPB,2156-LP38856S-1.2/NOPB,LP38856S12NOPB
Standard Package 45
Win Source Part Number 1224684-LP38856S-1.2/NOPB
Ultra Librarian 3D Model Ultra Librarian LP38856S-1.2/NOPB CAD Model

Description

The LP38856S-1.2/NOPB is a high-performance, fast-response series of low-dropout (LDO) linear regulators from Texas Instruments, designed to maintain precision voltage regulation while offering a significant improvement in transient response. This component is particularly suitable for high-performance applications where a stable and accurate voltage supply is critical.

Key Features

  • Output Voltage: The LP38856S-1.2/NOPB provides a fixed output voltage of 1.2V, which is ideal for powering sensitive digital circuits that require a stable low-voltage supply.
  • High Current Capability: With an output current capacity of up to 3A, this LDO regulator can support a wide range of applications, from simple low-power devices to more demanding circuits.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.
  • Fast Transient Response: The device's excellent transient response helps maintain a steady output voltage despite rapid changes in load, which is crucial for maintaining system stability.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the application from damage due to overheating or excessive current draw.
  • Adjustable Soft-Start: The soft-start capability allows the output to gradually reach the target voltage, minimizing inrush current and potential system disturbances at power-up.
  • Stable with Low ESR Output Capacitors: The LP38856S-1.2/NOPB remains stable with ceramic and other low ESR capacitors, offering flexibility in design and improved reliability.

Applications

This voltage regulator is versatile and can be used in a variety of applications, such as:

  • FPGAs, DSPs, and microprocessors
  • High-speed data acquisition systems
  • Networking and telecommunications equipment
  • Server and storage systems

The LP38856S-1.2/NOPB is available in a PFM (PowerPAD™-HTSSOP) package, which enhances the thermal performance and is suitable for space-constrained applications. The "NOPB" suffix indicates that this product is lead-free and RoHS compliant, making it an environmentally friendly choice for electronic designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5288 $52.2304
19+ $5.3569 $101.7811
29+ $5.1895 $150.4955
40+ $5.0221 $200.8840
52+ $4.8547 $252.4444
69+ $4.3525 $300.3225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,952 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess