EN
  • EN
  • DE

LP38859S-0.8

Part No LP38859S-0.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 0.8V 3A DDPAK/TO263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Case / Package DDPAK/TO-263-5
Family Name LP38859
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 45
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923604-LP38859S-0.8
Ultra Librarian 3D Model Ultra Librarian LP38859S-0.8 CAD Model

Description

The LP38859S-0.8 is a high-performance, low-dropout (LDO) linear voltage regulator manufactured by Texas Instruments. This precision device is designed to deliver a fixed output voltage of 0.8V with an input voltage range of 1.5V to 5.5V, making it an excellent choice for a wide array of applications that require a low voltage supply with minimal power dissipation.

Key Features

  • Output Voltage: Fixed at 0.8V, providing a stable and precise voltage for sensitive electronics.
  • High Accuracy: Offers a tight output voltage tolerance, ensuring reliable performance for critical applications.
  • Low Dropout: Operates with a very low dropout voltage, enhancing efficiency especially when the input voltage is close to the output voltage.
  • High Current Capability: Capable of supplying up to 1.5A of output current, suitable for powering a variety of components.
  • Thermal Protection: Integrated thermal shutdown feature protects the device and the system from overheating.
  • Current Limit Protection: Built-in current limit helps prevent damage to the regulator and the load in the event of a fault condition.
  • Low Quiescent Current: Exhibits low ground pin current at full load, which helps to minimize standby power consumption.
  • Surface-Mount Package: Available in a space-saving TO-263 package, ideal for compact circuit designs.

Applications

The LP38859S-0.8 is versatile and can be used in a variety of applications that require a regulated low voltage supply. Common applications include:

  • FPGAs and microprocessors
  • Storage and memory systems
  • Networking and telecom equipment
  • Industrial and automotive electronics
  • Portable and battery-powered devices

Conclusion

With its high accuracy, low dropout, and robust protection features, the LP38859S-0.8 from Texas Instruments stands out as a reliable and efficient solution for supplying a regulated 0.8V in a myriad of electronic systems. Its ability to maintain performance across a wide range of conditions makes it an essential component for designers looking to optimize their power management strategies.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2071 $50.4852
29+ $3.4520 $100.1080
45+ $3.3442 $150.4890
62+ $3.2363 $200.6506
80+ $3.1284 $250.2720
107+ $2.8048 $300.1136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess