EN
  • EN
  • DE

LP3965EMP-ADJ

Part No LP3965EMP-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.216V to 5.1V 1.5A 5-Pin(4+Tab) SOT-223 T/R / LP3962/LP3965 1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A SOT223-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Adjustable
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 1.216V
Maximum Output Voltage 5.1V
Maximum Dropout Voltage 0.55V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 9mA
Maximum Supply Current 15mA
PSRR 60dB ~ 40dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-5, TO-261AB
Supplier Device Package SOT-223-5
Family Part Number LP3965
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203736-LP3965EMP-ADJ
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Consumer Electronics
Family Name LP3965
Introduction Date May 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP3965EMP-ADJ CAD Model

Description

Product Overview: Texas Instruments LP3965EMP-ADJ

The Texas Instruments LP3965EMP-ADJ is a highly reliable, adjustable voltage regulator designed to deliver superior performance for a wide range of applications. This low-dropout (LDO) linear regulator offers an adjustable output voltage range, making it an ideal choice for systems that require precise voltage control. With its compact SOT-223 packaging, the LP3965EMP-ADJ is perfect for space-constrained applications.

Key Features

  • Adjustable Output Voltage: The LP3965EMP-ADJ provides an adjustable output voltage range from 1.23V to 5V, allowing for flexible design options to meet specific circuit requirements.
  • High Efficiency: This LDO regulator is designed for high efficiency, minimizing power loss and heat generation, which is essential for maintaining the reliability and longevity of electronic systems.
  • Low Dropout: The low dropout voltage ensures stable operation even when the input voltage is close to the output voltage, making it suitable for battery-powered devices where maximizing battery life is crucial.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the regulator from potential damage due to overheating.
  • Current Limiting: The LP3965EMP-ADJ features current limiting capabilities, which provide additional protection against overcurrent conditions that could otherwise harm the power system or the load.
  • Fast Transient Response: It offers a fast transient response, which helps maintain output voltage stability during rapid load changes, ensuring consistent performance for sensitive electronic components.

Applications

The versatility of the LP3965EMP-ADJ makes it suitable for a broad spectrum of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller power supplies
  • Peripheral and add-on cards
  • Reference voltage sources
  • Post-regulation for switching supplies

Conclusion

The Texas Instruments LP3965EMP-ADJ is a robust and versatile adjustable LDO voltage regulator that offers designers flexibility, efficiency, and reliability. With its advanced features such as low dropout, thermal protection, and fast transient response, this regulator is an excellent choice for a wide array of electronic applications requiring stable and precise voltage control.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6930 $51.7020
29+ $3.4593 $100.3197
45+ $3.3424 $150.4080
65+ $3.1087 $202.0655
84+ $2.9918 $251.3112
105+ $2.8750 $301.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess