The SN74S374 from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit. This device is designed for use in a wide range of digital applications where the need to store data or synchronize signals is paramount. The SN74S374 is part of the 74S series, known for its fast switching speeds and reliable performance in demanding environments.
Key Features
- Logic Type: D-Type Flip-Flop
- Number of Circuits: 8
- Output Type: Tri-State
- Trigger Type: Positive Edge
- Propagation Delay Time: Typically 4.5ns at 5V
- Supply Voltage Range: 4.75V to 5.25V
- Operating Temperature Range: 0°C to 70°C
- Packaging: Available in various packages, including DIP and SOIC
Product Description
The SN74S374 is a set of eight D-type flip-flops featuring direct clear (CLR) and clock (CLK) inputs. Information on the data (D) input is transferred to the Q output on the positive-going edge of the CLK pulse. The clear function is synchronous, and a low level at the CLR input sets all outputs low, regardless of the levels of the other inputs.
Each flip-flop has independent D, CLK, and CLR inputs and Q and Q̅ outputs. The outputs can drive up to 10 LS-TTL loads, and the SN74S374 is characterized for operation from 0°C to 70°C. This device is typically used in buffer/storage registers, shift registers, and as part of data control systems.
The SN74S374's tri-state outputs can be set to a high impedance (off) state, effectively disconnecting the output from the rest of the circuit. This feature makes it suitable for interfacing with bus-structured systems where multiple outputs can connect to a common bus without interference.
Applications
Common applications for the SN74S374 include:
- Data storage and transfer
- System synchronization
- Bus drivers
- Interface buffering
- Shift registers
With its robust design and versatile functionality, the SN74S374 from Texas Instruments is an essential component for designers looking to implement reliable and efficient data handling capabilities in their digital systems.