EN
  • EN
  • DE

TPS53314RGF

Part No TPS53314RGF
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+Rohs
Reference case VQFN40
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 742784-TPS53314RGF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS53314RGF CAD Model

Description

The TPS53314RGF from Texas Instruments is a high-performance, synchronous buck voltage regulator that is designed to deliver exceptional efficiency and accuracy in voltage regulation for a variety of applications. This advanced power solution is an integral component for modern electronics, ensuring stable and reliable operation of CPUs, FPGAs, ASICs, and other integrated circuits requiring precise power management.

Key Features

  • Output Voltage Range: The TPS53314RGF offers an adjustable output voltage range, making it versatile for different use cases and compatible with a broad range of devices.
  • High Efficiency: With its integrated MOSFETs and advanced control circuitry, this voltage regulator achieves high efficiency across a wide load range, thereby reducing power loss and heat generation.
  • Thermal Management: The device is designed with excellent thermal performance in mind, featuring a power-good signal for thermal shutdown and overcurrent protection to safeguard against excessive heat and current conditions.
  • Small Footprint: The TPS53314RGF comes in a compact QFN package, ideal for space-constrained applications while providing robust power management capabilities.
  • Easy Integration: With its simple external circuitry requirements, the TPS53314RGF can be easily integrated into existing designs, simplifying the design process and accelerating time to market.

Applications

The versatility of the TPS53314RGF makes it suitable for a wide array of applications, including:

  • Enterprise networking equipment
  • Telecommunications infrastructure
  • Computing systems and servers
  • Industrial and automation systems
  • Portable and battery-powered devices

Technical Specifications

Some of the technical specifications for the TPS53314RGF include:

  • Input Voltage Range: 2.95V to 6V
  • Output Current: Up to 8A
  • Switching Frequency: Adjustable from 300kHz to 2.5MHz
  • Operating Temperature Range: -40°C to 85°C

Overall, the TPS53314RGF stands out as a reliable and efficient solution for advanced power regulation needs, backed by the trusted quality and performance of Texas Instruments.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4006 $73.2018
5+ $20.0211 $100.1055
8+ $19.3954 $155.1632
11+ $18.7697 $206.4667
14+ $18.1441 $254.0174
19+ $16.2671 $309.0749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess