EN
  • EN
  • DE

LP3982IMM-2.77/NOPB

Part No LP3982IMM-2.77/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.77V 0.3A 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.77V
Dropout Voltage-Max 0.22V @ 200mA
Output Current 300mA
Operating Supply Current 270μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 2.77V
Voltage - Dropout (Typical) 0.12V @ 300mA
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 123398-LP3982IMM-2.77/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3982IMM-2.77/NOPB CAD Model

Description

The LP3982IMM-2.77/NOPB is a low-dropout, micropower CMOS voltage regulator designed and manufactured by Texas Instruments, a leading player in the global semiconductor industry. This product is optimized for battery-powered devices due to its ultra-low dropout voltage and ground current.

The LP3982IMM-2.77/NOPB operates with an input voltage range from 2.5V to 6V and delivers an output voltage of 2.77V. It provides excellent regulation over variations in line, load, and temperature. The device is capable of supplying 300mA of load current, which is sufficient for most portable devices.

This voltage regulator features a high peak current capability, fast transient response, and high stability. These features make it ideal for use in various applications, including PDAs, cellular phones, and similar battery-powered devices. It also features an enable pin that allows the regulator to be turned on and off, thereby extending battery life.

The LP3982IMM-2.77/NOPB is designed in a tiny 8-bump micro SMD package, making it suitable for space-constrained applications. It also features a thermal shutdown and short-circuit current limit, ensuring the safety and reliability of the device.

One of the key features of this product is its low noise operation. It is designed to minimize the noise generated during operation, which is particularly important in sensitive electronic devices. This low noise performance is achieved without the need for an external bypass capacitor.

Another significant feature of the LP3982IMM-2.77/NOPB is its high power supply rejection ratio (PSRR), which helps to reduce the effects of supply voltage variations on the output voltage. This feature is particularly useful in battery-powered devices where the supply voltage can vary significantly.

The LP3982IMM-2.77/NOPB from Texas Instruments is RoHS compliant and lead-free, making it a more environmentally friendly choice. It also meets the requirements of the NOPB (No purposely added lead) standard, ensuring that it is safe to use in a wide range of applications.

In conclusion, the LP3982IMM-2.77/NOPB is a high-performance, low-dropout voltage regulator from Texas Instruments that offers a host of features designed to meet the demands of today's battery-powered devices. Its compact size, low noise operation, and high PSRR make it an excellent choice for a variety of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess