The LP3985IM5X-2.7 is a high-quality, reliable, and efficient voltage regulator manufactured by Texas Instruments, a renowned company in the field of semiconductor technology. This product is specifically designed to meet the rigorous requirements of today's modern electronic devices.
- Fixed Output Voltage: 2.7V
- Output Current: Up to 150mA
- Low Dropout Voltage: 1V, ensuring efficient operation even in low voltage conditions
- Low Noise Operation: Minimizes electrical noise generated during operation
- Fast Response Time: Quickly adapts to changes in load conditions
- Thermal Shutdown: Protects devices from overheating
- Package: 5-pin SOT-23
- Temperature Range: -40°C to +125°C
- Compliance: RoHS compliant
In summary, the LP3985IM5X-2.7 from Texas Instruments is a high-quality, reliable, and efficient voltage regulator that offers excellent performance in a compact package. Its low noise operation, high output accuracy, and fast response time make it a superior choice for powering modern electronic devices. Its built-in safety features and environmental compliance further enhance its appeal, making it a top choice for a wide range of applications.