EN
  • EN
  • DE
  • IT

LP3987IBL-2.85/NOPB

Part No LP3987IBL-2.85/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.85V 150MA 5DSBGA  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 2.85V
Voltage Dropout (Max) 0.1V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 120 µA
Current - Supply (Max) 200 µA
PSRR 50dB ~ 10dB (10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 5-WFBGA, DSBGA
Supplier Device Package 5-DSBGA (1.41x1.08)
Base Product Number LP3987
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LP3987IBL-2.85CT-ND,LP3987IBL-2.85CT-NDR,*LP3987IBL-2.85,LP3987IBL285NOPB,LP3987IBL-2.85TR-ND,*LP3987IBL-2.85/NOPB,LP3987IBL-2.85CT,LP3987IBL-2.85TR-NDR,LP3987IBL-2.85/NOPBTR,LP3987IBL-2.85,LP3987IBL-2.85TR,LP3987IBL-2.85/NOPBCT
Standard Package 250
Win Source Part Number 1173971-LP3987IBL-2.85/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3987IBL-2.85/NOPB CAD Model

Description

The LP3987IBL-2.85/NOPB is a high-quality voltage regulator component manufactured by Texas Instruments, designed to meet the needs of modern electronic devices that require stable and reliable power supplies. This low-dropout (LDO) linear regulator is capable of delivering a fixed output voltage of 2.85V with an output current of up to 150mA, making it an ideal choice for portable and battery-powered applications where power efficiency is crucial.

Key Features

  • Fixed Output Voltage: Provides a stable 2.85V output, which is critical for sensitive electronic circuits.
  • High Output Current: Capable of delivering up to 150mA, suitable for a wide range of applications.
  • Low Dropout Voltage: Ensures efficient operation, even with very low input-to-output voltage differentials.
  • High PSRR: Excellent power supply rejection ratio (PSRR) minimizes noise transferred from the power supply to the output.
  • Thermal Shutdown Protection: Built-in thermal shutdown feature protects the device from overheating.
  • Overcurrent Protection: Integrated overcurrent protection safeguards the regulator and the load from excessive currents.
  • Noise Reduction: Offers low output noise, which is essential for RF and precision analog applications.
  • Small Package Size: Available in a compact micro SMD package, ideal for space-constrained designs.

Applications

The LP3987IBL-2.85/NOPB is versatile and can be used in a variety of applications, including:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN and Bluetooth devices
  • Digital cameras and video recorders
  • GPS receivers
  • Other battery-operated devices

Environmental and Quality Certifications

The LP3987IBL-2.85/NOPB is lead-free and complies with the RoHS directive, making it environmentally friendly. It also meets or exceeds Texas Instruments' stringent quality standards, ensuring reliable performance in a range of conditions.

With its combination of features, the LP3987IBL-2.85/NOPB from Texas Instruments is an excellent choice for designers looking for a robust, efficient, and compact power management solution.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7212 $50.4840
170+ $0.5918 $100.6060
265+ $0.5733 $151.9245
365+ $0.5548 $202.5020
470+ $0.5363 $252.0610
625+ $0.4808 $300.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 628 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess