EN
  • EN
  • DE
  • IT

SMP1307-991LF

Part No SMP1307-991LF
Manufacturer Skyworks Solutions Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1140743-SMP1307-991LF
Categories Custom Parts
Manufacturer Skyworks Solutions Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMP1307-991LF CAD Model

Description

The SMP1307-991LF is a silicon PIN diode designed for high-performance switch and attenuator applications from Skyworks Solutions Inc. This diode offers low insertion loss and high isolation, making it suitable for use in wireless communication systems, radar, and other RF applications.

Applications

  • RF Switches: Used in RF switches for signal routing and selection.
  • Attenuators: Employed in attenuators for controlling signal levels.
  • Phase Shifters: Suitable for use in phase shifters for adjusting the phase of RF signals.
  • Receiver Front-Ends: Found in receiver front-ends to improve signal handling.
  • Radar Systems: Used within radar systems for precise signal control.

Features

  • Low Insertion Loss: Provides minimal signal loss when in the ON state.
  • High Isolation: Offers high isolation when in the OFF state.
  • Fast Switching Speed: Features a fast switching speed for quick signal control.
  • Low Capacitance: Exhibits low capacitance, which enhances high-frequency performance.
  • Surface Mount Package: Available in a small surface mount package for compact designs.
  • RoHS Compliant: Adheres to RoHS environmental standards.

Benefits

  • Improved System Performance: Low insertion loss and high isolation contribute to improved signal integrity and system performance.
  • Fast Response Time: The fast switching speed enables quick signal control and dynamic adjustment.
  • Compact Design: The small surface mount package facilitates miniaturization of electronic devices.
  • Enhanced Reliability: High-quality silicon manufacturing ensures stable and reliable operation.

Additional Details

The SMP1307-991LF features a low forward resistance and low total capacitance. It is designed to operate over a wide frequency range, typically up to several GHz. The diode is available in a lead-free SOT-23 package and can handle forward currents up to 100mA. Its breakdown voltage is generally around 50V. Operating temperature ranges from -65°C to +150°C. This PIN diode is optimized for use in high-frequency applications that require precise signal control and minimal signal degradation.

The SMP1307-991LF is well-suited for applications where performance, reliability, and size are critical considerations. Its electrical characteristics make it an excellent choice for modern wireless communication systems and other high-frequency equipment.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess