EN
  • EN
  • DE
  • IT

LP3995ITL-1.8/NOPB

Part No LP3995ITL-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.15A 5DSBGA / LDO Regulator Pos 1.8V 0.15A 5-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 1.8V
Voltage Dropout (Maximum) 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 150μA ~ 200μA
PSRR 60dB ~ 50dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 5-WFBGA, DSBGA
Manufacturer Package 5-DSBGA
Win Source Part Number 779883-LP3995ITL-1.8/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP3995
Introduction Date May 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP3995ITL-1.8/NOPB CAD Model

Description

The LP3995ITL-1.8/NOPB is a high-performance, low-dropout linear regulator designed and manufactured by Texas Instruments. This device is engineered to deliver a fixed output voltage of 1.8V, making it an ideal choice for a wide range of applications that require a stable and efficient power supply. With its compact size and high efficiency, the LP3995ITL-1.8/NOPB is particularly suitable for portable electronic devices.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, which is crucial for powering sensitive electronic circuits that demand a precise voltage level.
  • High Accuracy: The output voltage accuracy of the LP3995ITL-1.8/NOPB is maintained within a tight tolerance, ensuring reliable performance in critical applications.
  • Low Dropout: The low dropout feature of this regulator enables it to continue delivering a stable output voltage even when the input-to-output voltage differential is minimal, thus enhancing the efficiency of the system.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which safeguards the regulator and the overall system from damage due to excessive heat.
  • Current Limit Protection: To prevent overcurrent conditions, the LP3995ITL-1.8/NOPB incorporates current limit protection, which helps to ensure the longevity of the device and the safety of the application.

Applications

The LP3995ITL-1.8/NOPB is versatile and can be used in various applications, including:

  • Mobile phones and PDAs
  • Wireless LAN devices
  • Portable media players
  • Handheld instruments
  • Digital cameras

Package and Availability

The LP3995ITL-1.8/NOPB is available in a small, leadless package, which is ideal for space-constrained applications. The device is also provided in a lead-free finish, making it compliant with RoHS regulations and environmentally friendly. For those interested in incorporating this reliable voltage regulator into their designs, it can be sourced directly through Texas Instruments or authorized distributors.

You May Also Be Interested in

Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
IC POWER / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.2168
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Taiwan Semiconductor
3-TERMINAL 100MA FIXED 3,3V VOLT
Lowest to $0.4505
Infineon Technologies
IC REG LINEAR 5V 500MA TO252-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 3V 300MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Lowest to $0.3886
Microchip Technology
IC REG LINEAR 5V 100MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Lowest to $1.6178
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23
Lowest to $0.7169
ON Semiconductor
IC REG LINEAR 3.3V 100MA 5TSOP
Lowest to $0.7580

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6010 $63.0050
11+ $10.3394 $113.7334
17+ $10.0163 $170.2771
24+ $9.6932 $232.6368
30+ $9.3700 $281.1000
40+ $8.4007 $336.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess