EN
  • EN
  • DE
  • IT

LP3995ITL-3.0/NOPB

Part No LP3995ITL-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.15A 5DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 150μA to 200μA
PSRR 60dB to 50dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-DSBGA
Win Source Part Number 1056784-LP3995ITL-3.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3995ITL-3.0/NOPB CAD Model

Description

Product Overview: LP3995ITL-3.0/NOPB

The LP3995ITL-3.0/NOPB is a highly efficient, low-dropout linear voltage regulator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This regulator is specifically engineered to maintain a stable 3.0V output voltage while delivering up to 150mA of load current. Its impressive dropout voltage and quiescent current make it an ideal choice for battery-powered devices and other applications where power efficiency is crucial.

The LP3995ITL-3.0/NOPB comes in a tiny 5-pin SOT-23 package, which is well-suited for space-constrained applications. Despite its small size, this product does not compromise on performance, offering thermal shutdown and current limit features to protect the device and the load from adverse conditions.

Key Features

  • Output Voltage: Fixed at 3.0V for precise voltage regulation.
  • Output Current: Capable of delivering up to 150mA, suitable for a variety of low-power applications.
  • Dropout Voltage: Low dropout performance ensures efficiency, especially when operating close to the input voltage.
  • Quiescent Current: Extremely low in shutdown mode, contributing to extended battery life in portable devices.
  • Protection Features: Includes built-in thermal shutdown and current limit for device safety.
  • Package: Available in a small 5-pin SOT-23 package for compact circuit designs.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that this product is lead-free and compliant with RoHS standards, making it environmentally friendly.

Applications

The LP3995ITL-3.0/NOPB is versatile and can be used in a wide range of applications. It is particularly well-suited for portable devices such as smartphones, PDAs, and handheld gaming devices, where power efficiency and space are of paramount importance. Additionally, this voltage regulator can be used in wireless peripherals, GPS devices, and other small electronics that require a stable power supply.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 1.5A 14DFN / Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 14-DFN (4x3)
Need more? Email Us
Texas Instruments
IC REG LINEAR POS ADJ 1A 6WSON / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)
Lowest to $1.5444
Texas Instruments
IC REG LINEAR 3V 300MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Lowest to $0.3886
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
DIOTEC Electronics Corporation
IC REG LINEAR 5V 1.35A SOT89
Need more? Email Us
ON Semiconductor
IC REG LINEAR 15V 1A D2PAK
Lowest to $0.5282
Microchip Technology
IC REG LINEAR 5V 100MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Lowest to $1.6178
ON Semiconductor
IC REG LINEAR 3.3V 300MA 4XDFN
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.9V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Lowest to $0.2523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess