EN
  • EN
  • DE
  • IT

LP5810ADSDR

Part No LP5810ADSDR
Manufacturer Texas Instruments
Catalog External/Internal (Off - Board) LED Drivers
Description IC LINEAR I2C/PWM 51MA 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Type Linear
Topology Constant Current
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Min) 500mV
Voltage - Supply (Max) 5.5V
Voltage - Output 0V ~ 5.5V
Current - Output / Channel 51mA
Frequency 500kHz, 1MHz
Dimming I2C, PWM
Applications General Purpose
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (3x3)
Ultra Librarian 3D Model Ultra Librarian LP5810ADSDR CAD Model

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED POWER SUPPLIES 149.8W 1400MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC AC/DC 18-30V 4A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 44-53V 1.3A
Lowest to $39.8596
Mean Well Enterprises Co., Ltd.
LED AC/DC DRIVER 240W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 18-36V 3.4A
Need more? Email Us
Richtek USA Inc.
IC LED DRV LIN I2C WL-CSP-24
Lowest to $1.6299
Mean Well Enterprises Co., Ltd.
LED DRIVER CC/CV AC/DC 9-15V 6A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 21.6-36V 2.7A
Need more? Email Us
Analog Devices Inc.
IC LED DRVR RGLTR PWM 4A 28LQFN
Lowest to $78.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9780 $58.6800
140+ $0.8025 $112.3500
220+ $0.7774 $171.0280
300+ $0.7523 $225.6900
390+ $0.7272 $283.6080
520+ $0.6520 $339.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,001 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess