EN
  • EN
  • DE

LP5907MFX-2.5/NOPB

Part No LP5907MFX-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.25A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.25V @ 250mA
Output Current 250mA
Operating Supply Current 25μA to 425μA
PSRR 90dB to 60dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 1056838-LP5907MFX-2.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP5907MFX-2.5/NOPB CAD Model

Description

The LP5907MFX-2.5/NOPB is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator offers an optimal combination of low noise, high power supply rejection ratio (PSRR), low quiescent current, and low-dropout voltage, making it ideal for sensitive RF and analog circuitry that require a clean and stable power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.5V, suitable for a wide range of low-voltage applications.
  • High Accuracy: With an output voltage accuracy of ±1%, the LP5907MFX-2.5/NOPB ensures precise voltage regulation for critical applications.
  • Low Noise: The LDO is engineered to offer ultra-low noise operation, with a typical output noise of just 14µVRMS over a 10Hz to 100kHz bandwidth, which is essential for RF and precision analog systems.
  • High PSRR: It boasts an impressive power supply rejection ratio of 70dB at 1kHz, providing excellent suppression of power supply variations and transients.
  • Low Quiescent Current: The device consumes a very low quiescent current of 25µA, making it suitable for battery-powered and energy-efficient applications.
  • Low Dropout: The low dropout voltage of typically 250mV at 100mA load allows for efficient operation even when the input voltage is close to the output voltage.
  • Thermal Shutdown and Current Limit: Built-in protection features such as thermal shutdown and current limit safeguard the device and the application circuit from damage due to overheating and overcurrent conditions.

Applications

The LP5907MFX-2.5/NOPB is versatile and can be used in a variety of applications including:

  • Battery-powered devices
  • Portable and wireless devices
  • RF applications
  • Medical equipment
  • High-precision analog circuits

Package and Environmental Compliance

Presented in a compact SOT-23-5 package, the LP5907MFX-2.5/NOPB is designed for space-constrained applications. It is also fully RoHS compliant and is provided in "green" packaging, reflecting TI's commitment to environmental sustainability. The NOPB designation indicates that the product is lead-free and suitable for use in lead-free soldering processes.

With its high-performance characteristics and robust design, the LP5907MFX-2.5/NOPB from Texas Instruments stands out as an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2183
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4357 $50.1055
280+ $0.3575 $100.1000
435+ $0.3463 $150.6405
600+ $0.3352 $201.1200
775+ $0.3240 $251.1000
1,035+ $0.2905 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,599 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess