EN
  • EN
  • DE

LP5907MFX-2.9/NOPB

Part No LP5907MFX-2.9/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.9V 250MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 250mA SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name LP5907
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP5907MFX-2.9/NOPB-ND, 296-47488-6, 296-47488-2, 296-47488-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923630-LP5907MFX-2.9/NOPB
Ultra Librarian 3D Model Ultra Librarian LP5907MFX-2.9/NOPB CAD Model

Description

Product Overview: LP5907MFX-2.9/NOPB from Texas Instruments

The LP5907MFX-2.9/NOPB is a high-performance, low-noise linear voltage regulator produced by Texas Instruments, a leader in the semiconductor industry. This regulator is designed to deliver a fixed output voltage of 2.9V with an impressive low dropout voltage, making it an ideal choice for sensitive analog and RF applications where power supply stability and noise minimization are critical.

Key Features

  • Low Noise Output: With an ultra-low noise output, this voltage regulator ensures minimal interference in precision electronics, making it suitable for noise-sensitive applications such as audio and RF circuits.
  • High Power Supply Rejection Ratio (PSRR): The device boasts a high PSRR, which helps in suppressing variations in the input voltage, thus providing a stable output even under fluctuating input conditions.
  • Low Dropout Voltage: The LP5907MFX-2.9/NOPB operates with a low dropout voltage, which allows for efficient regulation even when the input voltage is close to the output voltage, maximizing battery life in portable applications.
  • Thermal Shutdown Protection: The regulator includes a thermal shutdown feature that protects the device from overheating, enhancing its reliability and longevity.
  • Current Limit Protection: Inbuilt current limit protection safeguards the device and the load from excessive currents that could cause damage.
  • Wide Operating Temperature Range: This component can operate over a broad temperature range, ensuring stable performance across diverse environmental conditions.

Applications

The LP5907MFX-2.9/NOPB is versatile and can be utilized in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Audio equipment
  • Medical devices
  • Analog and digital sensor systems

Product Packaging and Quality

This voltage regulator comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, meeting environmental standards and reducing hazardous substances in electronic components. The LP5907MFX-2.9/NOPB reflects Texas Instruments' commitment to quality and performance, offering a reliable power management solution for designers and engineers.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3083 $50.8695
400+ $0.2530 $101.2000
615+ $0.2451 $150.7365
845+ $0.2372 $200.4340
1,095+ $0.2293 $251.0835
1,460+ $0.2055 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,350 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess