EN
  • EN
  • DE

LP5907QMFX-3.3Q1

Part No LP5907QMFX-3.3Q1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP5907-Q1 250-mA Ultra-Low-Noise LDO for RF and Analog Circuits - Requires No | IC REG LINEAR 3.3V 250MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.25V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 25μA
Maximum Supply Current 425μA
PSRR 90dB ~ 60dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203955-LP5907QMFX-3.3Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP5907QMFX-3.3Q1 CAD Model

Description

The LP5907QMFX-3.3Q1 is a high-performance, low-noise LDO (Low Dropout Regulator) from Texas Instruments, designed to meet the stringent power requirements of precision analog systems. This regulator offers a fixed output voltage of 3.3V, which is ideal for powering sensitive analog circuits that require a stable power supply with minimal noise and ripple.

Key Features

  • Low Dropout: The LP5907QMFX-3.3Q1 is capable of maintaining regulation with a very small difference between the input and output voltages, minimizing power loss and improving efficiency.
  • Ultra-Low Noise: With an output noise as low as 6.5μVRMS over a 10Hz to 100kHz bandwidth, this voltage regulator is perfect for applications sensitive to power supply noise, such as RF or audio applications.
  • High PSRR (Power Supply Rejection Ratio): The device features excellent PSRR performance, ensuring the output voltage remains stable despite variations in the input voltage, which is critical for high-precision applications.
  • Low Quiescent Current: The LP5907QMFX-3.3Q1 offers a low quiescent current, making it suitable for battery-powered devices where power conservation is crucial.
  • Stability: The regulator is stable with ceramic capacitors, ensuring a reliable performance over a range of conditions.

Applications

The LP5907QMFX-3.3Q1 is versatile and can be used in a variety of applications, including but not limited to:

  • RF Modules
  • High-precision Analog Circuits
  • Portable and Battery-powered Devices
  • Medical Equipment
  • Audio Equipment

Package and Quality

This particular model is available in a small 4-pin X2SON package, ensuring a compact footprint for space-constrained applications. Additionally, the LP5907QMFX-3.3Q1 is part of Texas Instruments' automotive-grade products, designed to meet the rigorous standards required for automotive applications, reflecting its high reliability and performance under harsh conditions.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4638 $51.0180
265+ $0.3806 $100.8590
410+ $0.3687 $151.1670
565+ $0.3568 $201.5920
725+ $0.3449 $250.0525
975+ $0.3092 $301.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess