The LP5910-1.1YKAR is a high-performance, low-noise linear regulator from Texas Instruments, designed to meet the requirements of RF and analog circuits. This regulator provides a fixed output voltage of 1.1V, which is ideal for consistent and reliable power supply in sensitive electronic applications.
Key Features
- Low Dropout: The LP5910-1.1YKAR boasts an ultra-low dropout, making it suitable for applications with very low input-to-output voltage differentials.
- High Accuracy: With an output voltage accuracy of ±1%, this regulator ensures precise voltage delivery, critical for maintaining the performance of sensitive circuits.
- Low Noise: It is engineered to have low output voltage noise, which is crucial for RF and other noise-sensitive applications.
- Stable with Ceramic Capacitors: The device is stable with ceramic output capacitors, which are preferred in modern electronic designs for their small size and reliability.
- Thermal Protection: The LP5910-1.1YKAR includes thermal shutdown protection to prevent damage from overheating, enhancing the longevity of the product.
- Current Limit Protection: This feature safeguards the device and the load from damage due to excessive current.
Applications
The LP5910-1.1YKAR is versatile and can be used in a wide range of applications. It is particularly well-suited for:
- RF applications
- High-precision analog circuits
- Portable and battery-powered devices
- Medical equipment
- Power supply for sensors and ADCs
Product Specifications
Parameter
Value
Output Voltage (V)
1.1
Dropout Voltage (Typ)
250 mV @ 150 mA
Output Current (Max)
150 mA
Noise (uVrms)
17 @ 10 Hz to 100 kHz
Package/Case
X2SON-4
For detailed technical specifications, please refer to the official product datasheet provided by Texas Instruments.