EN
  • EN
  • DE
  • IT

LP5912-3.0DRVR

Part No LP5912-3.0DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 0.25V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 55 µA
Current - Supply (Max) 600 µA
PSRR 80dB ~ 40db (100Hz ~ 100kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number LP5912
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851626-LP5912-3.0DRVR
Ultra Librarian 3D Model Ultra Librarian LP5912-3.0DRVR CAD Model

Description

The LP5912-3.0DRVR is a high-performance, low-noise linear regulator from Texas Instruments, designed to meet the stringent power requirements of sensitive RF and analog circuitry. This regulator offers a fixed output voltage of 3.0V, which is ideal for consistent and reliable operation in a variety of applications.

Key Features

  • Output Voltage: Fixed 3.0V with high accuracy.
  • Low Dropout Voltage: Ensures efficient operation even with input voltages close to the output voltage.
  • Low Noise: Provides a clean power supply, crucial for RF and precision analog applications.
  • High PSRR: Excellent power supply rejection ratio that minimizes noise from the input supply.
  • Current Rating: Capable of delivering up to 500 mA of continuous output current.
  • Thermal Shutdown: Enhanced safety with built-in thermal shutdown feature.
  • Stable with Ceramic Capacitors: Compatible with low-cost ceramic capacitors, which are smaller and more reliable than electrolytic types.

Applications

The LP5912-3.0DRVR is particularly well-suited for applications where power supply noise can adversely affect system performance, such as:

  • RF applications
  • Precision analog circuits
  • Portable and battery-powered electronics
  • Medical equipment
  • Audio applications

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LP5912-3.0DRVR is no exception. It is designed with the industry's highest standards, ensuring that it meets the needs of the most demanding applications.

Package Information

The LP5912-3.0DRVR is available in a small 6-pin WSON package, making it an excellent choice for space-constrained applications. Its compact size allows for a minimal footprint on the PCB, while still delivering the performance required by modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR POS ADJ 1A 6WSON / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)
Lowest to $1.5444
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
DIOTEC Electronics Corporation
IC REG LINEAR 5V 1.35A SOT89
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.2V 1A 8SON / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Lowest to $2.0544
Taiwan Semiconductor
3-TERMINAL 100MA FIXED -5V VOLTA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 100MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Lowest to $1.6178
ON Semiconductor
IC REG LINEAR 3.3V 100MA 5TSOP
Lowest to $0.7580
Texas Instruments
IC REG LINEAR 0.9V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Lowest to $0.2523

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2351 $55.5795
100+ $1.0134 $101.3400
155+ $0.9817 $152.1635
215+ $0.9501 $204.2715
275+ $0.9184 $252.5600
365+ $0.8234 $300.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,552 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess