EN
  • EN
  • DE

LP8556TM-EVM/NOPB

Part No LP8556TM-EVM/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description MODULE EVAL FOR LP8556TM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Mfr Texas Instruments
Package Box
Product Status Active
Current - Output / Channel 50mA
Outputs and Type 6, Non-Isolated
Voltage - Output 43V
Features USB Interface
Voltage - Input 2.7V ~ 36V
Supplied Contents Board(s)
Utilized IC / Part LP8556
Base Product Number LP8556
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 923651-LP8556TM-EVM/NOPB
Ultra Librarian 3D Model Ultra Librarian LP8556TM-EVM/NOPB CAD Model

Description

The LP8556TM-EVM/NOPB is an evaluation module (EVM) designed by Texas Instruments to facilitate the testing and development of the LP8556 High-Efficiency LED Driver. This robust evaluation tool is essential for designers and engineers looking to explore the features and performance of the LP8556 LED driver in various lighting applications.

Key Features

  • High-Efficiency LED Driver: The LP8556 is designed to drive LEDs with high efficiency, reducing power consumption and extending battery life in portable applications.
  • Adjustable Dimming: The EVM allows for smooth and precise brightness control, which is critical for applications requiring variable light intensity.
  • Multiple Configurations: Users can configure the EVM to test the LP8556 in a variety of settings and scenarios, ensuring flexibility in application design.
  • Easy-to-Use Interface: The evaluation module includes an intuitive interface that simplifies the process of adjusting settings and parameters for testing.

Applications

The LP8556TM-EVM/NOPB is suitable for a wide range of applications, particularly those that demand energy-efficient and adjustable LED lighting solutions. These include:

  • Notebook and tablet backlighting
  • Monitors and TVs
  • Portable lighting devices
  • Automotive interior lighting

Technical Specifications

The LP8556 LED driver integrated within the EVM boasts several technical features that make it an industry-leading solution for LED lighting. These include:

  • Wide input voltage range accommodating various power supplies
  • High efficiency for reduced power consumption
  • Integrated boost converter
  • Programmable switching frequency
  • Phase-shift PWM dimming to minimize audible noise

Package Contents

The LP8556TM-EVM/NOPB kit includes the evaluation module, comprehensive documentation, and software tools necessary to begin immediate testing and development. Users can access Texas Instruments' extensive online resources for additional support and information.

Ordering Information

The LP8556TM-EVM/NOPB is available for order through Texas Instruments' official website and authorized distributors. Product documentation, including datasheets and user guides, can be downloaded directly from the product page.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess