EN
  • EN
  • DE

LP8557IAYFQT

Part No LP8557IAYFQT
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 16DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 28V
Channel Output Current 25mA
Frequency 500kHz, 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-DSBGA
Win Source Part Number 1056943-LP8557IAYFQT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8557IAYFQT CAD Model

Description

Overview of Texas Instruments LP8557IAYFQT

The Texas Instruments LP8557IAYFQT is a high-efficiency, high-performance LED driver designed to meet the rigorous standards of modern display backlighting applications. This advanced driver IC is engineered to provide consistent and reliable performance, making it an ideal solution for powering LEDs in a variety of devices, including smartphones, tablets, and laptops.

Key Features

  • Adaptive Power Supply: The LP8557IAYFQT features an adaptive power supply that efficiently manages power consumption, ensuring optimal performance while conserving energy. This makes it suitable for battery-operated devices where power efficiency is crucial.
  • Integrated Boost Converter: With an integrated boost converter, this LED driver can step up the voltage to the necessary level required to drive the LEDs, providing consistent brightness and improving the overall user experience.
  • Programmable Dimming: Users can enjoy a customizable lighting experience thanks to the programmable dimming capability, which allows for smooth and flicker-free adjustments to the backlight brightness.
  • High LED Current Accuracy: The LP8557IAYFQT ensures precise control over the LED current, resulting in uniform brightness across the display and enhancing the visual quality of the screen.
  • Thermal Protection: Safety is a top priority, and this LED driver includes thermal protection features that prevent overheating, ensuring the longevity and reliability of the device.

Applications

The versatility of the LP8557IAYFQT makes it suitable for a wide range of applications. It is commonly used in portable electronics that require high-quality backlighting, such as smartphones, tablets, and notebook computers. Additionally, it can be utilized in automotive infotainment systems, industrial displays, and other equipment that demands efficient and reliable LED backlighting solutions.

Conclusion

In summary, the Texas Instruments LP8557IAYFQT LED driver is a sophisticated component that offers high efficiency, precision, and adaptability for backlighting applications. Its advanced features ensure that it can meet the needs of the latest generation of electronic devices, providing users with an enhanced visual experience while maintaining energy efficiency and device safety.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7602 $52.6428
33+ $3.0853 $101.8149
51+ $2.9889 $152.4339
70+ $2.8925 $202.4750
90+ $2.7961 $251.6490
120+ $2.5068 $300.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess