EN
  • EN
  • DE

LP87524BRNFRQ1

Part No LP87524BRNFRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 4A QD 26VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 4
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 3.36V
Current - Output 4A
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 26-PowerVFQFN
Supplier Device Package 26-VQFN-HR (4.5x4)
Base Product Number LP87524
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847900-LP87524BRNFRQ1
Ultra Librarian 3D Model Ultra Librarian LP87524BRNFRQ1 CAD Model

Description

The LP87524BRNFRQ1 is a high-performance, multi-phase power management integrated circuit (PMIC) developed by Texas Instruments, specifically designed to meet the rigorous standards of the automotive industry. This advanced PMIC is suitable for a wide range of applications, including infotainment systems, advanced driver assistance systems (ADAS), and other automotive-related electronics that require reliable and efficient power management solutions.

Key Features

  • Multi-Phase Configuration: The LP87524BRNFRQ1 is equipped with four highly efficient step-down buck converters that operate in a multi-phase configuration, providing exceptional power delivery and thermal performance.
  • Wide Input Voltage Range: With an input voltage range of 2.8V to 5.5V, this PMIC is versatile and capable of handling various power supply scenarios encountered in automotive environments.
  • Programmable Output Voltage: Each buck converter's output voltage is programmable, allowing for precise voltage regulation tailored to the specific needs of the application.
  • High Output Current: The device is capable of providing high output current, which is essential for powering demanding automotive systems.
  • Robust Protection Features: The LP87524BRNFRQ1 includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal protection, ensuring the safety and reliability of the PMIC and the systems it powers.
  • Automotive Grade: As a Q1 device, it meets the stringent quality and reliability standards required for automotive-grade components, including AEC-Q100 qualification.
  • I2C Compatible: The PMIC comes with an I2C interface for programmable control and status reporting, providing design flexibility and ease of system integration.

Applications

The LP87524BRNFRQ1 is an ideal power solution for automotive applications that demand high-efficiency, reliability, and a wide range of input voltages. Its robust design and advanced features make it particularly well-suited for powering complex automotive systems that require multiple power rails with tight voltage regulation.

Conclusion

In summary, Texas Instruments' LP87524BRNFRQ1 is a sophisticated and reliable PMIC designed to meet the needs of today's automotive electronics. Its combination of multi-phase operation, programmable output, and comprehensive protection features make it a top choice for designers looking to optimize power management in their automotive applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1168 $53.5184
30+ $3.3779 $101.3370
46+ $3.2723 $150.5258
64+ $3.1668 $202.6752
82+ $3.0612 $251.0184
110+ $2.7445 $301.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,095 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess