EN
  • EN
  • DE

LP8758A1E0YFFR

Part No LP8758A1E0YFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 4A QD 35DSBGA / Buck Switching Regulator IC Positive Programmable 0.5V 4 Output 4A 35-UFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 4
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 3.36V
Current - Output 4A
Frequency - Switching 3.3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 35-UFBGA, DSBGA
Supplier Device Package 35-DSBGA (2.88x2.13)
Base Product Number LP8758
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47808-1,LP8758A1E0YFFR-ND,296-47808-2,296-47808-6
Standard Package 3,000
Win Source Part Number 1317795-LP8758A1E0YFFR
Ultra Librarian 3D Model Ultra Librarian LP8758A1E0YFFR CAD Model

Description

Introducing the LP8758A1E0YFFR from Texas Instruments

The LP8758A1E0YFFR is a high-efficiency, multi-phase power management integrated circuit (PMIC) designed to cater to a wide range of applications, including mobile phones, tablets, and other portable electronics. Manufactured by Texas Instruments, a leader in semiconductor solutions, this product stands out for its exceptional performance and reliability.

This innovative PMIC features four programmable buck converters that provide a versatile power supply solution. The buck converters are designed to operate with high efficiency across a wide load range, making the LP8758A1E0YFFR an excellent choice for systems that demand low power consumption during standby without compromising performance during peak operation.

One of the key advantages of the LP8758A1E0YFFR is its ability to support dynamic voltage scaling. This allows the device to adjust the output voltage on-the-fly, in response to the changing demands of the system, thereby optimizing power usage and extending battery life. The product also comes with a range of built-in protection features, including over-current, over-voltage, under-voltage, and thermal shutdown, ensuring the safety and longevity of your electronic devices.

The LP8758A1E0YFFR is designed with a compact form factor in mind, housed in a 49-ball WCSP (Wafer Chip-Scale Package) that minimizes the space required on the PCB. This makes it an ideal solution for space-constrained applications where real estate is at a premium.

Integration with Texas Instruments' power management ecosystem allows for seamless implementation and debugging, with support from their comprehensive suite of development tools and software. Whether you're designing a new product or looking to upgrade an existing one, the LP8758A1E0YFFR provides the flexibility, efficiency, and power you need to take your project to the next level.

Choose the LP8758A1E0YFFR for your next design to ensure a high-quality, efficient, and reliable power management solution that stands up to the demanding requirements of today's portable electronics.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3763 $50.2578
15+ $6.8728 $103.0920
23+ $6.6581 $153.1363
32+ $6.4433 $206.1856
41+ $6.2285 $255.3685
54+ $5.5842 $301.5468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess