EN
  • EN
  • DE

LPV7215MG

Part No LPV7215MG
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Micropower, CMOS Input, RRIO, 1.8V, Push-Pull Output Comparator | IC COMP 1.8V P-P R-R I/O SC70-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Use For General
Number of Elements 1
Output Type MOS, Push-Pull, Rail-to-Rail
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Maximum) 3mV at 5V
Current - Input Bias (Maximum) 0.4pA at 5V
Current - Output 19mA at 5V
Current - Quiescent (Maximum) 750nA
CMRR, PSRR 98dB CMRR, 82dB PSRR
Propagation Delay (Maximum) 30μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Mounting Style SMD
Supplier Device Package SC-70-5
Family Part Number LPV7215
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1204325-LPV7215MG
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPV7215MG CAD Model

Description

Texas Instruments LPV7215MG Low-Power Comparator

The LPV7215MG from Texas Instruments is a cutting-edge, low-power comparator that offers a perfect balance between power consumption and performance. This comparator is part of TI's LPV series, designed to operate with a single or dual supply voltage, making it highly versatile for a wide range of applications.

With a typical supply current of just 580 nA, the LPV7215MG is an ideal choice for battery-powered and portable applications where power efficiency is critical. Its low power consumption does not come at the expense of speed, as it boasts a fast propagation delay of typically 4.5 µs, ensuring responsive performance in time-sensitive circuits.

The LPV7215MG operates over a wide supply range of 1.8 V to 5.5 V, which allows it to be used in systems with varying power supplies without the need for level shifting. This feature simplifies design and reduces the need for additional components. Furthermore, the device is characterized for operation from -40°C to 125°C, ensuring reliability and stability across a broad range of environmental conditions.

Another key feature of the LPV7215MG is its push-pull output stage. This type of output allows the comparator to directly drive loads and eliminates the need for an external pull-up resistor, which can save space and cost in a design. Additionally, the device has an internal hysteresis, which helps to prevent output switching due to noise when the input signal is near the switching threshold.

The LPV7215MG is offered in a space-saving SOT-23-5 package, making it suitable for space-constrained applications. Its small footprint is particularly beneficial for portable electronics, wearables, and other compact devices.

In summary, the Texas Instruments LPV7215MG is an excellent choice for designers looking for a low-power, fast, and reliable comparator for their next project. With its wide operating voltage range, low power consumption, and robust performance, the LPV7215MG is well-suited for a variety of applications, including but not limited to energy harvesting, sensor interfacing, and voltage monitoring.

You May Also Be Interested in

SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Micrel
Lowest to $0.2645
Micrel
Comparator with Reference
Need more? Email Us
Renesas Electronics America
Lowest to $1.8203
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
NJR Corporation/NJRC
Lowest to $12.6623
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,814 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess