The LXH125 from Texas Instruments is a premium quality, high-performance quadruple 2-input positive-NAND gate device. It is designed to deliver advanced logic functions and operations with maximum efficiency and reliability. This product is a perfect example of Texas Instruments' commitment to providing high-quality, technologically advanced solutions for a wide range of applications.
The LXH125 is built with advanced silicon-gate CMOS technology, which provides superior speed and low power consumption. This technology also ensures that the device has the capability to operate over a broad range of supply-voltage levels. It is designed to operate from 2 V to 6 V, making it compatible with most modern digital systems.
- Key Features:
- Ability to drive 15 LSTTL loads due to high output drive.
- Wide operating temperature range: -40°C to 85°C.
- Four independent 2-input positive-NAND gates.
- Inputs and outputs directly interfaced with TTL and NMOS components.
- Noise filtering to prevent false triggering.
- Packaging: Standard 14-pin PDIP, 14-pin CDIP, 14-pin ceramic flat package, and surface-mount 14-pin SOIC.
In conclusion, the LXH125 from Texas Instruments is a high-quality, reliable, and efficient solution for digital logic systems. Its advanced features, broad operating range, and flexible packaging options make it a valuable addition to any digital system.