The M430F1471 is a high-performance microcontroller product from Texas Instruments, a leading global semiconductor company. This microcontroller is part of Texas Instruments' MSP430 family, which is renowned for its ultra-low power consumption, making it ideal for battery-powered and power-sensitive applications.
- CPU: 16-bit RISC
- Clock Speed: Up to 8 MHz
- Flash Memory: 32KB + 256B
- RAM: 1KB
- Peripherals: Two 16-bit timers, 12-bit A/D converter, 10-bit D/A converter, two USCI (SPI, I2C, UART), onboard oscillator, brown-out reset, power-on reset, programmable code protection, watchdog timer, real-time clock module
- Power Modes: Five different power-saving modes
- Package: 64-pin QFP
- Operating Voltage Range: 1.8V to 3.6V
- Temperature Range: -40°C to 85°C
In conclusion, the M430F1471 from Texas Instruments is a feature-rich, high-performance microcontroller that is ideal for a wide range of applications.