EN
  • EN
  • DE

M430F437

Part No M430F437
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1169977-M430F437
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M430F437 CAD Model

Description

The Texas Instruments M430F437 is a highly capable microcontroller designed to cater to a wide range of applications, particularly those requiring low power consumption and high performance. As part of the MSP430 family, this device integrates a 16-bit RISC CPU, which provides a perfect combination of power efficiency and processing capability.

Key Features:

  • Advanced Clock System: The M430F437 features a flexible clock system that supports multiple clock sources, including a low-power crystal oscillator and a digitally controlled oscillator (DCO), allowing for efficient power management and speed optimization.
  • Memory: With 32KB of flash memory and 1KB of RAM, this microcontroller offers ample space for complex programs and data storage, ensuring smooth operation for a variety of applications.
  • Digital I/O: It comes equipped with multiple general-purpose I/O pins that support interrupt capabilities, enabling the microcontroller to interface with a wide array of peripherals and sensors.
  • Analog-to-Digital Converter (ADC): A 12-bit ADC allows for precise analog signal measurement, making it ideal for applications that require accurate sensing and data acquisition.
  • Communication Interfaces: The M430F437 includes support for multiple communication protocols such as SPI, I2C, and UART, providing versatility in connectivity options.
  • Low Power Modes: The microcontroller offers several low-power modes, which significantly reduce power consumption during idle times, making it an excellent choice for battery-powered and energy-harvesting applications.
  • Timer Systems: Integrated timer systems, including a watchdog timer and multiple general-purpose timers, allow for precise event management and scheduling.

Applications:

The M430F437 is well-suited for a variety of applications, including but not limited to industrial control systems, consumer electronics, wireless sensors, medical devices, and energy management systems. Its robust feature set ensures that it can meet the demands of complex and specialized tasks while maintaining energy efficiency.

Overall, the Texas Instruments M430F437 microcontroller is a versatile and powerful component that offers designers the flexibility and performance required to create innovative and efficient electronic products.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess