EN
  • EN
  • DE

M430FR5989SRGCREP

Part No M430FR5989SRGCREP
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FRAM 64VQFN  /  CPUXV2 series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Core Processor CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 48
Program Memory Size 128KB (128K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number M430FR5989
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Names -V62/16627-01XE-NDR,296-51426-6,296-51426-2,296-51426-1,-V62/16627-01XE,M430FR5989SRGCREP-ND
Standard Package 2,000
Win Source Part Number 1212178-M430FR5989SRGCREP
Ultra Librarian 3D Model Ultra Librarian M430FR5989SRGCREP CAD Model

Description

Product Overview: M430FR5989SRGCREP - Texas Instruments

The M430FR5989SRGCREP is a robust microcontroller unit (MCU) from Texas Instruments (TI), designed to cater to a wide range of industrial and commercial applications. This highly integrated MCU is part of TI's MSP430 family, which is renowned for its ultra-low power consumption and reliable performance in challenging environments.

Key Features

  • Low Power Consumption: The M430FR5989SRGCREP is designed to maximize efficiency, featuring a range of low-power modes that significantly reduce power usage during idle times.
  • Robust Memory: It comes equipped with 128KB of FRAM (Ferroelectric Random Access Memory), which offers high endurance and fast write speeds while maintaining low power operation.
  • Enhanced Processing Capabilities: The device operates with a 16-bit RISC architecture, ensuring swift and efficient processing suitable for a variety of complex tasks.
  • Digital and Analog Integration: The MCU includes digital peripherals such as timers, UART, SPI, and I2C modules, as well as integrated analog components like a 12-bit analog-to-digital converter (ADC), which simplifies design and reduces external component count.

Applications

The M430FR5989SRGCREP is versatile and can be used in a multitude of applications, including but not limited to:

  • Smart metering
  • Wearable devices
  • Industrial control systems
  • Health and fitness trackers
  • Home automation

Quality and Reliability

Texas Instruments ensures that the M430FR5989SRGCREP meets the highest standards of quality and reliability. The MCU is designed for extended temperature ranges, making it suitable for industrial-grade applications. Additionally, it is characterized and tested for enhanced product lifespan and performance consistency.

Support and Resources

TI provides comprehensive support for the M430FR5989SRGCREP with a wide array of development tools, software libraries, and documentation to assist in the development and rapid prototyping of applications. Designers can access TI's extensive online resources, including technical forums, training materials, and customer support to expedite the design process and bring products to market faster.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.2693 $92.5386
3+ $37.9646 $113.8938
5+ $36.7782 $183.8910
6+ $35.5918 $213.5508
8+ $34.4054 $275.2432
10+ $30.8462 $308.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess