EN
  • EN
  • DE

MAX208IDBRG4

Part No MAX208IDBRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 702516-MAX208IDBRG4
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX208IDBRG4 CAD Model

Description

Product Overview: MAX208IDBRG4 by Texas Instruments

The MAX208IDBRG4 is a sophisticated integrated circuit from Texas Instruments, designed to cater to the demanding requirements of serial communication applications. This device is part of the MAX208 series and is renowned for its reliability and performance in providing RS-232 interface solutions.

Key Features

  • Interface Type: The MAX208IDBRG4 offers an RS-232 interface, ensuring compatibility with serial communication protocols, commonly used for connecting peripheral devices.
  • Number of Drivers/Receivers: It includes four drivers and five receivers, allowing for multiple data transmission lines, making it ideal for complex communication tasks.
  • Supply Voltage Range: This device operates over a wide supply voltage range, typically from 4.5V to 5.5V, providing flexibility in various power environments.
  • Data Rate: It supports data rates up to 120 kbps, which is suitable for many serial data communication applications that require moderate speed.
  • ESD Protection: Equipped with Electrostatic Discharge (ESD) protection, the MAX208IDBRG4 is designed to withstand transient voltage spikes, enhancing its durability and longevity.
  • Low Power Shutdown: Features a low power shutdown mode that significantly reduces power consumption when the device is not in active use, thus conserving energy.
  • Package Type: The device comes in an SSOP (Shrink Small Outline Package) with 24 pins, providing a compact footprint for space-constrained applications.

Applications

The MAX208IDBRG4 is versatile and can be employed in a variety of applications, including:

  • Point-of-sale (POS) terminals
  • Industrial control systems
  • Data acquisition systems
  • Networking equipment
  • Computer peripheral interfacing

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the MAX208IDBRG4 is no exception. It is built to meet high standards, ensuring dependable performance in a wide range of operating conditions. With Texas Instruments' reputation, users can trust in the MAX208IDBRG4 for their serial communication needs.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8933 $59.3598
13+ $8.1176 $105.5288
20+ $7.8640 $157.2800
27+ $7.6103 $205.4781
34+ $7.3566 $250.1244
46+ $6.5956 $303.3976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess