EN
  • EN
  • DE

MAX232DR

Part No MAX232DR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DUAL EIA-232 DRVR/RCVR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 021342-MAX232DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Industrial, Multimedia, Wireless
Family Name MAX232
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia, Malaysia, Mexico, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX232DR CAD Model

Description

The MAX232DR from Texas Instruments is a dual driver/receiver that includes a capacitive voltage generator to supply TIA/EIA-232-F voltage levels from a single 5-V supply. It is a popular choice for converting TTL/CMOS signal levels to RS-232 levels and vice versa.

The MAX232DR is capable of operating at data rates up to 120 kbit/s, making it suitable for a wide range of applications, such as:

  • Serial port communication between computers and peripherals
  • Industrial automation and control systems
  • Telecommunications equipment
  • Point-of-sale systems
  • Medical devices

The MAX232DR is also highly robust, with ESD protection exceeding JESD 22 and ±30-V input levels. This makes it ideal for use in harsh environments where noise and interference are common.

Features

  • Meets or exceeds TIA/EIA-232-F and ITU Recommendation V.28
  • Operates from a single 5-V power supply
  • Operates up to 120 kbit/s
  • Two drivers and two receivers
  • ±30-V input levels
  • Low supply current: 8 mA typical
  • ESD protection exceeds JESD 22

Applications

  • Serial port communication between computers and peripherals
  • Industrial automation and control systems
  • Telecommunications equipment
  • Point-of-sale systems
  • Medical devices

Description

The MAX232DR is a dual RS-232 driver/receiver that is commonly used to convert TTL/CMOS signal levels to RS-232 levels and vice versa. It operates from a single 5-V power supply and can operate at data rates up to 120 kbit/s.

The MAX232DR includes a capacitive voltage generator to supply TIA/EIA-232-F voltage levels from the single 5-V supply. This eliminates the need for external voltage converters, making the MAX232DR a simple and easy-to-use solution for RS-232 interfacing.

The MAX232DR also features ESD protection exceeding JESD 22 and ±30-V input levels. This makes it ideal for use in harsh environments where noise and interference are common.

The MAX232DR is typically used in applications such as serial port communication between computers and peripherals, industrial automation and control systems, telecommunications equipment, point-of-sale systems, and medical devices.

How to use the MAX232DR

The MAX232DR is a relatively easy-to-use device. It has four TTL/CMOS input pins (IN1+, IN1-, IN2+, and IN2-) and four RS-232 output pins (OUT1+, OUT1-, OUT2+, and OUT2-).

To use the MAX232DR, simply connect the TTL/CMOS input pins to the TTL/CMOS signals that you want to convert to RS-232 levels. Then, connect the RS-232 output pins to the RS-232 device that you want to communicate with.

The MAX232DR also has two power supply pins (VCC and GND). Connect the VCC pin to a 5-V power supply and the GND pin to ground.

Example circuit

The following circuit shows how to use the MAX232DR to convert TTL/CMOS signal levels to RS-232 levels:

MAX232DR circuit
MAX232DR circuit

 

In this circuit, the TTL/CMOS signals from the microcontroller are connected to the IN1+ and IN1- pins of the MAX232DR. The RS-232 output pins of the MAX232DR are connected to the RS-232 device that you want to communicate with.

The VCC pin of the MAX232DR is connected to a 5-V power supply and the GND pin is connected to ground.

Conclusion

The MAX232DR is a versatile and easy-to-use device for RS-232 interfacing. It is suitable for a wide range of applications, from simple serial port communication to complex industrial control systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3291 $51.0105
375+ $0.2700 $101.2500
575+ $0.2616 $150.4200
790+ $0.2532 $200.0280
1,025+ $0.2447 $250.8175
1,370+ $0.2194 $300.5780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,310 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess