Products specifications

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Texas Instruments
Packaging Reel(TR)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 16-SOIC
Win Source Part Number 108684-MAX232ECDWRG4
Ultra Librarian 3D Model Ultra Librarian MAX232ECDWRG4 CAD Model

Description

The MAX232ECDWRG4 from Texas Instruments is an exceptional integrated circuit that is designed to provide the best possible performance for your electronic devices.

  • Data Signaling Rate: 120 kbps
  • Supply Voltage Range: 4.5 V to 5.5 V
  • Package: 16-pin SOIC
  • ESD Protection: Yes

You May Also Be Interested in

Silicon Labs
IC TXRX QUAD-BAND 32QFN
Lowest to $0.7321
ECAD model for SI4210-D-GM
Exar Corporation
IC TXRX RS232 ESD 16DIP / Dual Transmitter/Receiver RS-232 16-Pin PDIP
Need more? Email Us
ECAD model for SP3232EHCP-L
Texas Instruments
IC LOW RS-232 DRVR/REC 20-SOIC / Quint Transmitter Triple Receiver RS-232 20-Pin SOIC T/R
Need more? Email Us
ECAD model for SN75LP196DWR
Texas Instruments
DUAL DIFFERENTIAL LINE DRIVERS
Need more? Email Us
ECAD model for SN75183D
Exar Corporation
IC TXRX RS485/422 PROFIBUS 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N
Need more? Email Us
ECAD model for SP1486EMN-L
Texas Instruments
IC LVDS QUAD DIFF DVR 16-SOIC
Need more? Email Us
ECAD model for SN65LVDS047DG4
Texas Instruments
DUAL HIGH-SPEED DIFFERENTIAL LINE DRIVER
Lowest to $5.9542
ECAD model for UA9638CDR
Texas Instruments
WIDE SUPPLY RANGE RS-485 TRANSCEIVER
Need more? Email Us
ECAD model for SN75HVD08P
Texas Instruments
IC DIFF RECEIVER H-S 8-SOIC / LVDS Receiver 400Mbps 8-Pin SOIC Tube
Lowest to $2.9546
ECAD model for SN65LVDS9637BD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9097 $50.0335
120+ $0.8522 $102.2640
185+ $0.8234 $152.3290
265+ $0.7658 $202.9370
340+ $0.7370 $250.5800
425+ $0.7082 $300.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,440 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention