Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number MAX3232E
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1213073-MAX3232EIDB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3232EIDB CAD Model

Description

Product Overview: MAX3232EIDB from Texas Instruments

The MAX3232EIDB is a robust integrated circuit designed by Texas Instruments, renowned for its reliability and performance in facilitating serial communication. This device is part of the MAX3232 family, which is known for converting signals between RS-232 and TTL/CMOS levels, making it an essential component in a wide array of communication and networking applications.

Key Features

  • Interface Type: The MAX3232EIDB operates as a 2-driver/2-receiver RS-232 interface, providing the necessary level translation between RS-232 and low-voltage TTL/CMOS logic levels.
  • Supply Voltage: It features a wide supply voltage range from 3V to 5.5V, enabling it to accommodate various system power requirements and making it suitable for both battery-powered and traditional powered applications.
  • Data Transfer Rates: The device supports data rates up to 250 kbps, ensuring efficient and fast data communication for a variety of serial applications.
  • Low-Power Consumption: With a low-power shutdown mode, the MAX3232EIDB is optimized for power-sensitive applications, significantly reducing power consumption when the device is not in active use.
  • Electrostatic Discharge (ESD) Protection: It offers an impressive ESD protection level of ±15kV, providing robust defense against static electricity and enhancing the durability of the product.

Applications

The MAX3232EIDB is ideal for use in situations where RS-232 communication is necessary, particularly in environments where power efficiency and space constraints are of concern. It is commonly found in:

  • Portable or battery-powered electronics
  • Point-of-sale systems
  • Industrial control and automation
  • Data acquisition systems
  • Telecommunications equipment

Package and Quality

Encased in a SSOP (Shrink Small Outline Package) with 16 pins, the MAX3232EIDB provides a compact footprint, making it suitable for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, and the MAX3232EIDB is no exception, offering reliable performance in a range of environmental conditions.

Overall, the MAX3232EIDB by Texas Instruments is a versatile, high-performance device that meets the stringent requirements of modern serial data communication while offering the advantages of low power consumption and high ESD protection.

You May Also Be Interested in

Texas Instruments
IC HIGH SENS LINE REC 14SO / Dual Receiver 14-Pin SOP T/R
Need more? Email Us
ECAD model for SN75207BNSR
ON Semiconductor
Octal Bus Buffer | IC BUF NON-INVERT 5.5V 20TSSOP
Lowest to $0.9417
ECAD model for MC74VHC541DTR2
Texas Instruments
IC BUS XCVR OCTAL 20-SOIC / Octal Transmitter/Receiver IEEE-488 20-Pin SOIC Tube
Lowest to $4.3081
ECAD model for SN75ALS160DWG4
Texas Instruments
IC LINE DRVR/RCVR RS-232 28-SSOP / Quint Transmitter Triple Receiver RS-232 28-Pin SSOP T/R
Need more? Email Us
ECAD model for SN75C3238EDBRG4
Exar Corporation
IC TXRX MULTIPROTOCOL 100LQFP / Octal Transmitter/Receiver RS-232/RS-449/RS-530 100-Pin LQFP
Lowest to $10.2259
ECAD model for SP508CF-L
Texas Instruments
WIDE SUPPLY RANGE RS-485 TRANSCEIVER
Need more? Email Us
ECAD model for SN75HVD08P
Texas Instruments
IC PANELBUS DVI REC 100-HTQFP / Digital Receiver 3RX 100-Pin HTQFP EP Tray
Lowest to $11.4089
ECAD model for TFP401PZPG4
Texas Instruments
DUAL DIFFERENTIAL LINE DRIVERS
Need more? Email Us
ECAD model for SN75183D
Exar Corporation
IC TXRX RS232 ESD 16DIP / Dual Transmitter/Receiver RS-232 16-Pin PDIP
Need more? Email Us
ECAD model for SP3232EHCP-L

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3591 $50.2740
300+ $0.3364 $100.9200
465+ $0.3250 $151.1250
665+ $0.3023 $201.0295
860+ $0.2910 $250.2600
1,075+ $0.2796 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 142,960 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention