EN
  • EN
  • DE

MAX3318CDBRG4

Part No MAX3318CDBRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description TRANSCEIVER WITH ESD PROTECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 460Kbps
Operating Supply Voltage 2.25 V ~ 3 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1213172-MAX3318CDBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3318
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX3318CDBRG4 CAD Model

Description

Product Overview: MAX3318CDBRG4

The MAX3318CDBRG4 is a high-performance, 2.5V powered RS-232 transceiver from Texas Instruments, designed to operate with very low supply voltage while maintaining compatibility with the RS-232 standard. This device is particularly suitable for applications where power efficiency is paramount, without compromising on communication reliability and robustness.

With its integrated charge pump circuitry, the MAX3318CDBRG4 can generate the necessary RS-232 voltage levels from a single supply, ranging from 2.25V to 3.0V. This feature simplifies power supply design and can be a significant advantage in battery-operated portable devices where space and power are at a premium.

Key Features

  • Low-Voltage Operation: Operates from a single 2.25V to 3.0V supply, making it ideal for portable, battery-operated equipment.
  • Low Power Consumption: Consumes only 1µA of supply current in shutdown mode, contributing to extended battery life in portable applications.
  • High Data Rate: Supports data rates up to 460 kbps, which is sufficient for most serial communication applications.
  • Electrostatic Discharge (ESD) Protection: Features ESD protection up to ±15kV using the IEC 61000-4-2 Air-Gap Discharge method and ±8kV using the IEC 61000-4-2 Contact Discharge method, ensuring robust performance in harsh environments.
  • Small Package: Available in a compact 20-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The versatility of the MAX3318CDBRG4 allows it to be used in a wide range of applications, including:

  • Portable Computing Devices
  • Battery-Powered Equipment
  • PDAs and Smartphones
  • GPS Receivers
  • Data Logging and Telemetry Modules

Overall, the MAX3318CDBRG4 from Texas Instruments stands out as a reliable, energy-efficient solution for RS-232 data communication in modern electronic devices. Its combination of low-voltage operation, high data rate capability, and robust protection features make it an excellent choice for designers looking to optimize their serial interface designs.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess