EN
  • EN
  • DE
  • IT

MAX660M

Part No MAX660M
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Switched Capacitor Voltage Converter | IC REG CHARGE PUMP INV 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Voltage - Input (Minimum) 1.5V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage -Vin, 2Vin
Output Current 100mA
Switching Frequency 10kHz, 80kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX660
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1214595-MAX660M
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Portable Devices, Medical, Power Management
Ultra Librarian 3D Model Ultra Librarian MAX660M CAD Model

Description

Introducing the MAX660M - A Versatile CMOS Monolithic Voltage Converter from Texas Instruments

The MAX660M by Texas Instruments is a cutting-edge CMOS monolithic voltage converter designed to cater to a wide range of applications that require voltage inversion, doubling, or splitting. This versatile component is a must-have for engineers looking to create efficient and reliable designs in compact spaces.

Key Features

  • High Efficiency: The MAX660M operates with a conversion efficiency that can reach up to 99%, ensuring minimal power loss and longer battery life in portable applications.
  • Versatility: It can be used in a variety of configurations, including as a voltage inverter, voltage doubler, or to split a voltage source into a positive and negative supply, making it highly adaptable to different circuit requirements.
  • Low Power Consumption: With its CMOS construction, this voltage converter boasts a quiescent current of only 15µA, making it ideal for battery-powered devices.
  • High Output Current: Capable of delivering a 100mA output current, the MAX660M can easily handle moderate loads.
  • Wide Operating Voltage Range: It functions within a voltage range of 1.5V to 10V, accommodating a broad spectrum of power sources.
  • Integrated Oscillator: The built-in oscillator operates at a frequency of 10kHz, eliminating the need for external components and simplifying the design process.
  • Small Package Options: Available in 8-pin DIP and SO packages, the MAX660M is designed for space-constrained applications.

Applications

The MAX660M is highly suitable for applications such as:

  • Portable battery-powered equipment
  • Operational amplifier power supplies
  • Interface power conversion
  • Memory backup supplies
  • Medical instruments

With its impressive efficiency, low power consumption, and flexibility, the MAX660M from Texas Instruments stands out as a prime choice for designers seeking a reliable voltage converter. Whether it's for inverting, doubling, or splitting voltages, this component ensures top-notch performance and ease of integration into a wide array of electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2189 $60.9450
115+ $1.0002 $115.0230
175+ $0.9689 $169.5575
240+ $0.9377 $225.0480
310+ $0.9064 $280.9840
415+ $0.8127 $337.2705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,917 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess