EN
  • EN
  • DE

MC3303N

Part No MC3303N
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 200nA
Voltage - Input Offset 2mV
Operating Supply Current 2.8mA
Channel Output Current 30mA
Supply Voltage - Operating 5 V to 30 V, ±2.5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 022609-MC3303N
Ultra Librarian 3D Model Ultra Librarian MC3303N CAD Model

Description

The MC3303N is a high-performance, quad operational amplifier product from Texas Instruments, a renowned American technology company that designs and manufactures semiconductors and various integrated circuits. This product is widely recognized and utilized in the electronics industry due to its superior functionality and reliability.

  • The MC3303N: is a low-power, high-gain frequency-compensated operational amplifier designed to operate from a single power supply over a wide range of voltages.
  • It: can also operate from split power supplies.
  • The range of power supply voltages: is quite wide, from 3 volts to 32 volts, which makes this device versatile for various applications.
  • The common-mode input voltage range: includes the negative supply, thereby simplifying the design of single-supply-voltage amplifiers.
  • The MC3303N: is a quad amplifier, meaning it contains four independent op-amps in one package.
  • This compact design: makes it ideal for applications where space is a premium.
  • The four op-amps: can be used independently or in combination, providing flexibility in circuit design.
  • One of the key characteristics of the MC3303N: is its low-power consumption, making it suitable for battery-powered devices.
  • Despite its low power usage, it: offers high gain and a wide bandwidth.
  • It: also features low input bias and offset currents, which is beneficial for applications requiring accurate signal amplification.
  • The MC3303N: is also characterized by its high level of integration, which can simplify circuit design and reduce overall system cost.
  • It: is built using Texas Instruments' reliable silicon-gate process technology, ensuring consistent performance and long-term reliability.
  • The MC3303N: is commonly used in a variety of applications, including active filters, general signal conditioning and amplification, and many types of analog-to-digital or digital-to-analog conversion.
  • It: is also often used in power control systems and industrial process control applications where high gain and wide bandwidth are required.
  • In summary, the MC3303N from Texas Instruments: is a versatile, reliable, and high-performing quad operational amplifier.
  • Its wide range of power supply voltages, low power consumption, and high gain: make it a popular choice for a variety of electronic applications.
  • Whether you're designing a simple signal conditioning circuit or a complex industrial control system, the MC3303N: offers the performance and reliability you need.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4949 $51.9645
250+ $0.4061 $101.5250
385+ $0.3934 $151.4590
530+ $0.3807 $201.7710
680+ $0.3681 $250.3080
910+ $0.3300 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess