EN
  • EN
  • DE

MF6CN-50

Part No MF6CN-50
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Description ORDER SWITCHED CAPACITOR BUTTERWORTH LOWPASS FILTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 228102-MF6CN-50
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MF6CN-50 CAD Model

Description

The MF6CN-50 is a high-quality product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Type: dual voltage-controlled multi-mode filter
  • Applications: audio signal processing, data acquisition, industrial control systems, and more
  • Functionality: multi-mode (low-pass, band-pass, and high-pass filtering modes)
  • Design: dual design (two independent filters in a single IC)
  • Operation: voltage-controlled (cut-off frequency adjustable by changing the control voltage)
  • Performance: wide dynamic range, low distortion, and high signal-to-noise ratio
  • Power Supply Range: wide power supply range
  • Package: compact 20-pin package
  • Operating Temperature Range: 0°C to 70°C

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Coilcraft
Lowest to $1.5451
STMicroelectronics
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
Need more? Email Us
Shindengen
Lowest to $5.6838
ESMT
Lowest to $3.2617
EliteMT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess