EN
  • EN
  • DE

MLL5231B

Part No MLL5231B
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 233055-MLL5231B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLL5231B CAD Model

Description

Product MLL5231B is an exceptional electronic component manufactured by the globally renowned company, Texas Instruments.

  • Description: This product is a testament to the company's commitment to innovation, quality, and performance.
  • Applications: It is designed to cater to a wide array of applications in various fields such as computing, consumer electronics, industrial, and automotive among others.
  • Component Type: The MLL5231B is a Zener diode, a particular type of diode that allows current to flow not only from its anode to its cathode, but also in the reverse direction when the Zener voltage is reached.
  • Usage: Zener diodes are commonly used in many types of electronic equipment for voltage regulation, providing a reference voltage, and as a surge suppressor to protect circuits.
  • Key Feature: One of the key features of the MLL5231B is its high power dissipation rating, which stands @ 500mW.
  • Zener Voltage: It has a Zener voltage range of 5.1V, making it suitable for a wide array of applications.
  • Package: The MLL5231B comes in a DO-213AB (MELF) package, which is known for its high reliability and robustness.
  • Package Benefits: This package type is designed to handle high thermal cycling performance and has excellent mechanical strength.
  • Environmental Compliance: It also has a lead-free finish, making it compliant with RoHS standards, thereby reducing its environmental impact.
  • Manufacturer Reputation: Texas Instruments has a reputation for producing components that are reliable and durable, and the MLL5231B is no exception.
  • Design: It is designed to withstand tough conditions and provide consistent performance.
  • Quality Control: This product is subjected to rigorous testing and quality control procedures to ensure it meets the high standards set by Texas Instruments.
  • Conclusion: In conclusion, the MLL5231B Zener diode from Texas Instruments is a high-quality, reliable, and versatile component that can be utilized in various applications.
  • Versatility: Whether you're designing a complex industrial system or a simple consumer electronic device, this product can provide the voltage regulation and surge protection your circuit needs.
  • Robustness: With its robust design and high power dissipation rating, the MLL5231B is a testament to Texas Instruments' commitment to quality and innovation.

You May Also Be Interested in

Atmel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ESMT
Lowest to $1.2913
Agere Systems
Need more? Email Us
ESMT
Lowest to $3.2617
ESMT
Need more? Email Us
Shindengen
Lowest to $5.6838
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $1.3456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7931 $51.5515
155+ $0.6508 $100.8740
240+ $0.6305 $151.3200
330+ $0.6101 $201.3330
425+ $0.5898 $250.6650
570+ $0.5288 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess